Bourns, Inc. SMD 220UH 1.6A 400MOHM Inductor and Choke SRR1280A-221K

Description
FIXED IND 220UH 1.6A 400MOHM SMD Product overview: SRR1280A-221K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 1.6A, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 1.6A, 400MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280A-221K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 220UH 1.6A 400MOHM SMD Product overview: SRR1280A-221K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 1.6A, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 1.6A, 400MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280A-221K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 220UH 1.6A 400MOHM Inductor and Choke - 71-SRR1280A-221K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220UH 1.6A 400MOHM Inductor and Choke
71-SRR1280A-221K
SMD 220UH 1.6A 400MOHM Inductor and Choke 71-SRR1280A-221K
FIXED IND 220UH 1.6A 400MOHM SMD Product overview: SRR1280A-221K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 1.6A, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 1.6A, 400MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280A-221K can be used for catalog matching and distributor lookup.

FIXED IND 220UH 1.6A 400MOHM SMD Product overview: SRR1280A-221K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 1.6A, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 1.6A, 400MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280A-221K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273382-SRR1280A-221K
Inductors, Coils, Chokes - Fixed Inductors 1273382-SRR1280A-221K
Win Source Part Number: 1273382-SRR1280A-221 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1280A Package: Tape & Reel Shielding: Shielded Inductance: 220 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 24 @ 796kHz Frequency - Self Resonant: 3.4MHz Package / Case: Nonstandard DC Resistance (DCR): 400mOhm Max Supplier Device Package: 1280 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.6 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1280A-221K,SRR128 0A-221KCT,SRR1280A-2 21KTR,SRR1280A-221KD KR Base Product Number: SRR1280A Current - Saturation (Isat): 1.7A

Win Source Part Number: 1273382-SRR1280A-221K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1280A
Package: Tape & Reel
Shielding: Shielded
Inductance: 220 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 24 @ 796kHz
Frequency - Self Resonant: 3.4MHz
Package / Case: Nonstandard
DC Resistance (DCR): 400mOhm Max
Supplier Device Package: 1280
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.6 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1280A-221K,SRR1280A-221KCT,SRR1280A-221KTR,SRR1280A-221KDKR
Base Product Number: SRR1280A
Current - Saturation (Isat): 1.7A

Buy Now Datasheet
Fixed Inductors - SRR1280A-221KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280A-221KTR-ND
Fixed Inductors SRR1280A-221KTR-ND
220µH Shielded Inductor 1.6A 400mOhm Max Nonstandard

220µH Shielded Inductor 1.6A 400mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1280A-221KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280A-221KCT-ND
Fixed Inductors SRR1280A-221KCT-ND
220µH Shielded Inductor 1.6A 400mOhm Max Nonstandard

220µH Shielded Inductor 1.6A 400mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1280A-221KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280A-221KDKR-ND
Fixed Inductors SRR1280A-221KDKR-ND
220µH Shielded Inductor 1.6A 400mOhm Max Nonstandard

220µH Shielded Inductor 1.6A 400mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 220Uh, Shielded, 1.6A; Inductance Bourns - 06X7902 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, Shielded, 1.6A; Inductance Bourns
06X7902
Inductor, 220Uh, Shielded, 1.6A; Inductance Bourns 06X7902
INDUCTOR, 220UH, SHIELDED, 1.6A; Inductance:220µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:SRR1280A Series; DC Resistance Max:0.4ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 220UH, SHIELDED, 1.6A; Inductance:220µH; RMS Current (Irms):1.6A; Inductor Construction:Shielded; Saturation Current (Isat):1.7A; Product Range:SRR1280A Series; DC Resistance Max:0.4ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1280A-221K 1273382-SRR1280A-221K SRR1280A-221KTR-ND 06X7902
Product Name SMD 220UH 1.6A 400MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 220Uh, Shielded, 1.6A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Power Inductor Standard
Core Material Ferrite Ferrite Ferrite
Inductance Range 220 microH 220 microH 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers
Fixed Inductors - 486-5770-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Surface Mount Inductors - 1620215 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 15 microH
View Details