Bourns, Inc. SMD 10UH 6A 19.5 MOHM Inductor and Choke SRR1280A-100M

Description
FIXED IND 10UH 6A 19.5 MOHM SMD Product overview: SRR1280A-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 6A, 19.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 6A, 19.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280A-100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 6A 19.5 MOHM SMD Product overview: SRR1280A-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 6A, 19.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 6A, 19.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280A-100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 6A 19.5 MOHM Inductor and Choke - 71-SRR1280A-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 6A 19.5 MOHM Inductor and Choke
71-SRR1280A-100M
SMD 10UH 6A 19.5 MOHM Inductor and Choke 71-SRR1280A-100M
FIXED IND 10UH 6A 19.5 MOHM SMD Product overview: SRR1280A-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 6A, 19.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 6A, 19.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280A-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 6A 19.5 MOHM SMD Product overview: SRR1280A-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 6A, 19.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 6A, 19.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280A-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR1280A-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280A-100MTR-ND
Fixed Inductors SRR1280A-100MTR-ND
10µH Shielded Inductor 6A 19.5mOhm Max Nonstandard

10µH Shielded Inductor 6A 19.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1280A-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280A-100MCT-ND
Fixed Inductors SRR1280A-100MCT-ND
10µH Shielded Inductor 6A 19.5mOhm Max Nonstandard

10µH Shielded Inductor 6A 19.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1280A-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280A-100MDKR-ND
Fixed Inductors SRR1280A-100MDKR-ND
10µH Shielded Inductor 6A 19.5mOhm Max Nonstandard

10µH Shielded Inductor 6A 19.5mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1328022-SRR1280A-100M - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328022-SRR1280A-100M
Inductors, Coils, Chokes - Fixed Inductors 1328022-SRR1280A-100M
Manufacturer: Bourns Inc. Win Source Part Number: 1328022-SRR1280A-100 M Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Inductance: 10 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 400 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 24 @ 2.52MHz Frequency - Self Resonant: 17MHz DC Resistance (DCR): 19.5mOhm Max Supplier Device Package: 1280 Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): 6 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR1280A-100MDKR,SRR 1280A-100MCT,SRR1280 A-100MTR,SRR1280A-10 0M-ND Base Product Number: SRR1280A Current - Saturation (Isat): 6.3A RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1328022-SRR1280A-100M
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Inductance: 10 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 400
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 24 @ 2.52MHz
Frequency - Self Resonant: 17MHz
DC Resistance (DCR): 19.5mOhm Max
Supplier Device Package: 1280
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR1280A-100MDKR,SRR1280A-100MCT,SRR1280A-100MTR,SRR1280A-100M-ND
Base Product Number: SRR1280A
Current - Saturation (Isat): 6.3A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Srr1280A Series, 10 H, 20%, Shielded, 0.0195 Ohm, 6 A Rohs Compliant Bourns - 87X9481 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srr1280A Series, 10 H, 20%, Shielded, 0.0195 Ohm, 6 A Rohs Compliant Bourns
87X9481
Surface Mount Power Inductor, Aec-Q200 Srr1280A Series, 10 H, 20%, Shielded, 0.0195 Ohm, 6 A Rohs Compliant Bourns 87X9481
Surface Mount Power Inductor, AEC-Q200 SRR1280A Series, 10 H, 20%, Shielded, 0.0195 ohm, 6 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRR1280A Series, 10 H, 20%, Shielded, 0.0195 ohm, 6 A RoHS Compliant: Yes

Supplier's Site
Inductor, 10Uh, Shielded, 6A; Inductance Bourns - 06X7882 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 6A; Inductance Bourns
06X7882
Inductor, 10Uh, Shielded, 6A; Inductance Bourns 06X7882
INDUCTOR, 10UH, SHIELDED, 6A; Inductance:10µH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):6.3A; Product Range:SRR1280A Series; DC Resistance Max:0.0195ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 6A; Inductance:10µH; RMS Current (Irms):6A; Inductor Construction:Shielded; Saturation Current (Isat):6.3A; Product Range:SRR1280A Series; DC Resistance Max:0.0195ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRR1280A-100M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1280A-100M
Fixed Inductors SRR1280A-100M
FIXED IND 10UH 6A 19.5 MOHM SMD

FIXED IND 10UH 6A 19.5 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1280A-100M SRR1280A-100MTR-ND 1328022-SRR1280A-100M 87X9481 06X7882 SRR1280A-100M
Product Name SMD 10UH 6A 19.5 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Srr1280A Series, 10 H, 20%, Shielded, 0.0195 Ohm, 6 A Rohs Compliant Bourns Inductor, 10Uh, Shielded, 6A; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Power Inductor Standard
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Range 10 microH 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125984 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Q Factor 15
View Details
016008F (0402) Ferrite Chip Inductors - 016008F-18N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-B21B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details