68µH Shielded Wirewound Inductor 2.4A 120mOhm Max Nonstandard
68µH Shielded Wirewound Inductor 2.4A 120mOhm Max Nonstandard
68µH Shielded Wirewound Inductor 2.4A 120mOhm Max Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 849085-SRR1280-680M
Series: SRR1280
Features: 68 µH Inductor 2.4 A
Package: Reel - TR
Family Name: SRR1280
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR1280-680MCT, SRR1280-680M-ND, -SRR1280-680M, -SRR1280-680MTR, -SRR1280-680MCT, SRR1280680M, SRR1280-680MTR, -SRR1280-680M-ND, SRR1280-680MDKR
FIXED IND 68UH 2.4A 120 MOHM SMD Product overview: SRR1280-680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 2.4A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 2.4A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280-680M can be used for catalog matching and distributor lookup.
INDUCTOR, SHIELDED, 68UH, 2.3A, SMD; Inductance:68µH; RMS Current (Irms):2.4A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 68UH, 2.3A, SMD, FULL REEL; Inductance:68µH; RMS Current (Irms):2.4A; Inductor Construction:Shielde
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRR1280-680MCT-ND | 849085-SRR1280-680M | 71-SRR1280-680M | 07W8496 | 33M0119 |
| Product Name | Fixed Inductors | Fixed Inductors - SRR1280-680M | SMD 68UH 2.4A 120 MOHM Inductor and Choke | Inductor, Shielded, 68Uh, 2.3A, Smd; Inductance Bourns | Inductor, Shielded, 68Uh, 2.3A, Smd, Full Reel; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |||
| Configuration | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |