Bourns, Inc. 560UH 800MA 960MOHM Inductor and Choke SRR1280-561K

Description
FIXED IND 560UH 800MA 960MOHM SM Product overview: SRR1280-561K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 800MA, 960MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 800MA, 960MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280-561K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 560UH 800MA 960MOHM SM Product overview: SRR1280-561K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 800MA, 960MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 800MA, 960MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280-561K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
560UH 800MA 960MOHM Inductor and Choke - 71-SRR1280-561K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
560UH 800MA 960MOHM Inductor and Choke
71-SRR1280-561K
560UH 800MA 960MOHM Inductor and Choke 71-SRR1280-561K
FIXED IND 560UH 800MA 960MOHM SM Product overview: SRR1280-561K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 800MA, 960MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 800MA, 960MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280-561K can be used for catalog matching and distributor lookup.

FIXED IND 560UH 800MA 960MOHM SM Product overview: SRR1280-561K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 800MA, 960MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 800MA, 960MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280-561K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273389-SRR1280-561K
Inductors, Coils, Chokes - Fixed Inductors 1273389-SRR1280-561K
Win Source Part Number: 1273389-SRR1280-561K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1280 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 560 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 2MHz Package / Case: Nonstandard DC Resistance (DCR): 960mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1280-561KLCT,SRR1 280-561KLCT,-SRR1280 -561KLCT,SRR1280561K ,SRR1280-561KLTR,-SR R1280-561KL,-SRR1280 -561KL,-SRR1280-561K LTR,SRR1280-561KL,SR R1280-561KTR,SRR1280 -561KL,SRR1280-561KC T Base Product Number: SRR1280 Current - Saturation (Isat): 1.15A

Win Source Part Number: 1273389-SRR1280-561K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1280
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 560 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 2MHz
Package / Case: Nonstandard
DC Resistance (DCR): 960mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 800 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1280-561KLCT,SRR1280-561KLCT,-SRR1280-561KLCT,SRR1280561K,SRR1280-561KLTR,-SRR1280-561KL,-SRR1280-561KL,-SRR1280-561KLTR,SRR1280-561KL,SRR1280-561KTR,SRR1280-561KL,SRR1280-561KCT
Base Product Number: SRR1280
Current - Saturation (Isat): 1.15A

Buy Now Datasheet
Fixed Inductors - SRR1280-561KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280-561KTR-ND
Fixed Inductors SRR1280-561KTR-ND
560µH Shielded Wirewound Inductor 800mA 960mOhm Max Nonstandard

560µH Shielded Wirewound Inductor 800mA 960mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1280-561K 1273389-SRR1280-561K SRR1280-561KTR-ND
Product Name 560UH 800MA 960MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 560 microH 560 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2472SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details