Bourns, Inc. Fixed Inductors SRR1280-181K

Description
180µH Shielded Wirewound Inductor 1.75A 300mOhm Max Nonstandard
Request a Quote Datasheet
Description
180µH Shielded Wirewound Inductor 1.75A 300mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1280-181KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280-181KCT-ND
Fixed Inductors SRR1280-181KCT-ND
180µH Shielded Wirewound Inductor 1.75A 300mOhm Max Nonstandard

180µH Shielded Wirewound Inductor 1.75A 300mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1280-181KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280-181KTR-ND
Fixed Inductors SRR1280-181KTR-ND
180µH Shielded Wirewound Inductor 1.75A 300mOhm Max Nonstandard

180µH Shielded Wirewound Inductor 1.75A 300mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1280-181KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280-181KDKR-ND
Fixed Inductors SRR1280-181KDKR-ND
180µH Shielded Wirewound Inductor 1.75A 300mOhm Max Nonstandard

180µH Shielded Wirewound Inductor 1.75A 300mOhm Max Nonstandard

Buy Now Datasheet
180UH 1.75A 300MOHM Inductor and Choke - 71-SRR1280-181K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180UH 1.75A 300MOHM Inductor and Choke
71-SRR1280-181K
180UH 1.75A 300MOHM Inductor and Choke 71-SRR1280-181K
FIXED IND 180UH 1.75A 300MOHM SM Product overview: SRR1280-181K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 1.75A, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 1.75A, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280-181K can be used for catalog matching and distributor lookup.

FIXED IND 180UH 1.75A 300MOHM SM Product overview: SRR1280-181K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 1.75A, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 1.75A, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280-181K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1153437-SRR1280-181K
Inductors, Coils, Chokes - Fixed Inductors 1153437-SRR1280-181K
Win Source Part Number: 1153437-SRR1280-181K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1280 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 180 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 24 @ 796kHz Frequency - Self Resonant: 4MHz Package / Case: Nonstandard DC Resistance (DCR): 300mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Alternative Parts (Cross-Reference): SRR1280-181K.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.75 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: -SRR1280-181K-ND,SRR 1280-181K-ND,-SRR128 0-181KTR,SRR1280-181 KTR,-SRR1280-181KCT, SRR1280-181KCT,SRR12 80-181KDKR,-SRR1280- 181K,SRR1280181K Base Product Number: SRR1280 Current - Saturation (Isat): 1.88A

Win Source Part Number: 1153437-SRR1280-181K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1280
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 180 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 24 @ 796kHz
Frequency - Self Resonant: 4MHz
Package / Case: Nonstandard
DC Resistance (DCR): 300mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Alternative Parts (Cross-Reference): SRR1280-181K.;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.75 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: -SRR1280-181K-ND,SRR1280-181K-ND,-SRR1280-181KTR,SRR1280-181KTR,-SRR1280-181KCT,SRR1280-181KCT,SRR1280-181KDKR,-SRR1280-181K,SRR1280181K
Base Product Number: SRR1280
Current - Saturation (Isat): 1.88A

Buy Now Datasheet
Inductor, Shielded, 180Uh, 1.75A, 10%; Inductance Bourns - 33M0100 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 180Uh, 1.75A, 10%; Inductance Bourns
33M0100
Inductor, Shielded, 180Uh, 1.75A, 10%; Inductance Bourns 33M0100
INDUCTOR, SHIELDED, 180UH, 1.75A, 10%; Inductance:180µH; RMS Current (Irms):1.75A; Inductor Construction:Shielde d; Saturation Current (Isat):1.88A; Product Range:SRR1280 Series; Inductor Case / Package:-; DC Resistance Max:0.3ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 180UH, 1.75A, 10%; Inductance:180µH; RMS Current (Irms):1.75A; Inductor Construction:Shielded; Saturation Current (Isat):1.88A; Product Range:SRR1280 Series; Inductor Case / Package:-; DC Resistance Max:0.3ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1280-181KCT-ND 71-SRR1280-181K 1153437-SRR1280-181K 33M0100
Product Name Fixed Inductors 180UH 1.75A 300MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, 180Uh, 1.75A, 10%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5.9 microH
DCR 0.0185 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2333JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details