Bourns, Inc. Fixed Inductors - SRR1280-101M SRR1280-101M

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1258840-SRR1280-101M Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 100μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2A Frequency - Self Resonant: 4.5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.bourns.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.315" (8.00mm) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: SRR1280 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Q at Freq: 18 at 796kHz Current Rating (Amps): 2.1A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1258840-SRR1280-101M Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 100μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2A Frequency - Self Resonant: 4.5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.bourns.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.315" (8.00mm) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: SRR1280 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Q at Freq: 18 at 796kHz Current Rating (Amps): 2.1A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1280-101M - 1258840-SRR1280-101M - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SRR1280-101M
1258840-SRR1280-101M
Fixed Inductors - SRR1280-101M 1258840-SRR1280-101M
Manufacturer: Bourns Inc. Win Source Part Number: 1258840-SRR1280-101M Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 100μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2A Frequency - Self Resonant: 4.5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.bourns.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.315" (8.00mm) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: SRR1280 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Q at Freq: 18 at 796kHz Current Rating (Amps): 2.1A Inductance Frequency - Test: 100kHz

Manufacturer: Bourns Inc.
Win Source Part Number: 1258840-SRR1280-101M
Packaging: Cut Tape (CT)
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 100μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 2A
Frequency - Self Resonant: 4.5MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 150mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.bourns.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.315" (8.00mm)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: SRR1280
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Q at Freq: 18 at 796kHz
Current Rating (Amps): 2.1A
Inductance Frequency - Test: 100kHz

Buy Now
SMD 100UH 2.1A 150MOHM Inductor and Choke - 71-SRR1280-101M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 2.1A 150MOHM Inductor and Choke
71-SRR1280-101M
SMD 100UH 2.1A 150MOHM Inductor and Choke 71-SRR1280-101M
FIXED IND 100UH 2.1A 150MOHM SMD Product overview: SRR1280-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 2.1A, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 2.1A, 150MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280-101M can be used for catalog matching and distributor lookup.

FIXED IND 100UH 2.1A 150MOHM SMD Product overview: SRR1280-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 2.1A, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 2.1A, 150MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280-101M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRR1280-101MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1280-101MDKR-ND
Fixed Inductors 118-SRR1280-101MDKR-ND
FIXED IND 100UH 2.1A 150 MOHM

FIXED IND 100UH 2.1A 150 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SRR1280-101MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1280-101MCT-ND
Fixed Inductors 118-SRR1280-101MCT-ND
100µH Shielded Wirewound Inductor 2.1A 150mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 2.1A 150mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1280-101MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1280-101MTR-ND
Fixed Inductors 118-SRR1280-101MTR-ND
100µH Shielded Wirewound Inductor 2.1A 150mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 2.1A 150mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 6934640 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6934640
Surface Mount Inductors 6934640
Bourns SRR1280-101M

Bourns SRR1280-101M

Supplier's Site
Surface Mount Inductors - 6934640P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6934640P
Surface Mount Inductors 6934640P
Bourns SRR1280-101M

Bourns SRR1280-101M

Supplier's Site
Surface Mount Inductors - 1728538 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728538
Surface Mount Inductors 1728538
Bourns SRR1280-101M

Bourns SRR1280-101M

Supplier's Site
Inductor, Shielded, 100Uh, 2A, Smd; Inductance Bourns - 33M0092 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, 2A, Smd; Inductance Bourns
33M0092
Inductor, Shielded, 100Uh, 2A, Smd; Inductance Bourns 33M0092
INDUCTOR, SHIELDED, 100UH, 2A, SMD; Inductance:100µH; RMS Current (Irms):2.1A; Inductor Construction:Shielde d; Saturation Current (Isat):2A; Product Range:SRR1280 Series; Inductor Case / Package:-; DC Resistance Max:0.15ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100UH, 2A, SMD; Inductance:100µH; RMS Current (Irms):2.1A; Inductor Construction:Shielded; Saturation Current (Isat):2A; Product Range:SRR1280 Series; Inductor Case / Package:-; DC Resistance Max:0.15ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 100Uh, 2A, Smd, Full Reel; Inductance Bourns - 84W7275 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, 2A, Smd, Full Reel; Inductance Bourns
84W7275
Inductor, Shielded, 100Uh, 2A, Smd, Full Reel; Inductance Bourns 84W7275
INDUCTOR, SHIELDED, 100UH, 2A, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):2.1A; Inductor Construction:Shielde d; Saturation Current (Isat):2A; Product Range:SRR1280 Series; Inductor Case / Package:-; Product Length:12.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100UH, 2A, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):2.1A; Inductor Construction:Shielded; Saturation Current (Isat):2A; Product Range:SRR1280 Series; Inductor Case / Package:-; Product Length:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 100Uh, 2.1A, Shielded Rohs Compliant Bourns - 51AK9426 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 100Uh, 2.1A, Shielded Rohs Compliant Bourns
51AK9426
Power Inductor, 100Uh, 2.1A, Shielded Rohs Compliant Bourns 51AK9426
POWER INDUCTOR, 100UH, 2.1A, SHIELDED ROHS COMPLIANT: YES

POWER INDUCTOR, 100UH, 2.1A, SHIELDED ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - SRR1280-101M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1280-101M
Fixed Inductors SRR1280-101M
FIXED IND 100UH 2.1A 150MOHM SMD

FIXED IND 100UH 2.1A 150MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1258840-SRR1280-101M 71-SRR1280-101M 118-SRR1280-101MDKR-ND 6934640 6934640P 1728538 33M0092 84W7275 51AK9426 SRR1280-101M
Product Name Fixed Inductors - SRR1280-101M SMD 100UH 2.1A 150MOHM Inductor and Choke Fixed Inductors Surface Mount Inductors Surface Mount Inductors Surface Mount Inductors Inductor, Shielded, 100Uh, 2A, Smd; Inductance Bourns Inductor, Shielded, 100Uh, 2A, Smd, Full Reel; Inductance Bourns Power Inductor, 100Uh, 2.1A, Shielded Rohs Compliant Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Drum Core, Wirewound Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite; Ferrite Ferrite; Ferrite
Application RF Choke
Inductance Range 100 microH 100 microH 100 microH 100 microH 100 microH 100 microH 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 1.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N3 0201DS-3N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details