Bourns, Inc. Inductor, Shielded, 10Uh, 6.3A, Smd, Full Reel; Inductance Bourns SRR1280-100M.

Description
INDUCTOR, SHIELDED, 10UH, 6.3A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):6.3A; Product Range:SRR1280 Series; DC Resistance Max:0.0195ohm; Product Length:12.5mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 10UH, 6.3A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):6.3A; Product Range:SRR1280 Series; DC Resistance Max:0.0195ohm; Product Length:12.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 10Uh, 6.3A, Smd, Full Reel; Inductance Bourns - 28AC3137 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 6.3A, Smd, Full Reel; Inductance Bourns
28AC3137
Inductor, Shielded, 10Uh, 6.3A, Smd, Full Reel; Inductance Bourns 28AC3137
INDUCTOR, SHIELDED, 10UH, 6.3A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):6.3A; Product Range:SRR1280 Series; DC Resistance Max:0.0195ohm; Product Length:12.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 6.3A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):6A; Inductor Construction:Shielded; Saturation Current (Isat):6.3A; Product Range:SRR1280 Series; DC Resistance Max:0.0195ohm; Product Length:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 28AC3137
Product Name Inductor, Shielded, 10Uh, 6.3A, Smd, Full Reel; Inductance Bourns
Mounting Option Surface Mount Technology
Inductance Range 10 microH
DCR 0.0195 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J334JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4500 ohms
Impedance 300 ohms
View Details
Inductor and Choke - 71-0402CS-7N5XGRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers