FIXED IND 82UH 1.95A 145MOHM SMD Product overview: SRR1260A-820M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 1.95A, 145MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 1.95A, 145MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260A-820M can be used for catalog matching and distributor lookup.
82µH Shielded Wirewound Inductor 1.95A 145mOhm Max Nonstandard
Win Source Part Number: 1273409-SRR1260A-820
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1260A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 82 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 25 @ 2.52MHz
Frequency - Self Resonant: 6.85MHz
Package / Case: Nonstandard
DC Resistance (DCR): 145mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.95 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1260A-820M,SRR126
Base Product Number: SRR1260A
Current - Saturation (Isat): 1.9A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR1260A-820M | SRR1260A-820MTR-ND | 1273409-SRR1260A-820M |
| Product Name | SMD 82UH 1.95A 145MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Inductance Range | 82 microH | 82 microH |