FIXED IND 2.2UH 8.2A 10.5MOHM SM Product overview: SRR1260A-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 8.2A, 10.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 8.2A, 10.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260A-2R2Y can be used for catalog matching and distributor lookup.
2.2µH Shielded Wirewound Inductor 8.2A 10.5mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 8.2A 10.5mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 8.2A 10.5mOhm Max Nonstandard
Win Source Part Number: 1273423-SRR1260A-2R2
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1260A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 22 @ 7.96MHz
Frequency - Self Resonant: 70MHz
Package / Case: Nonstandard
DC Resistance (DCR): 10.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1260A-2R2YDKR,SRR
Base Product Number: SRR1260A
Current - Saturation (Isat): 8.5A
Surface Mount Power Inductor, AEC-Q200 SRR1260A Series, 2.2 H, 30%, Shielded, 0.0105 ohm, 8.2 A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR1260A-2R2Y | SRR1260A-2R2YTR-ND | 1273423-SRR1260A-2R2Y | 87X9455 |
| Product Name | 2.2UH 8.2A 10.5MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Surface Mount Power Inductor, Aec-Q200 Srr1260A Series, 2.2 H, 30%, Shielded, 0.0105 Ohm, 8.2 A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | |
| Inductance Range | 2.2 microH | 2.2 microH |