Bourns, Inc. Fixed Inductors SRR1260A-270M

Description
27µH Shielded Wirewound Inductor 3.6A 45mOhm Max Nonstandard
Request a Quote Datasheet
Description
27µH Shielded Wirewound Inductor 3.6A 45mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR1260A-270MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1260A-270MTR-ND
Fixed Inductors 118-SRR1260A-270MTR-ND
27µH Shielded Wirewound Inductor 3.6A 45mOhm Max Nonstandard

27µH Shielded Wirewound Inductor 3.6A 45mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1260A-270MDKR-ND - DigiKey
Thief River Falls, MN, United States
27µH Shielded Wirewound Inductor 3.6A 45mOhm Max Nonstandard

27µH Shielded Wirewound Inductor 3.6A 45mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1260A-270MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1260A-270MCT-ND
Fixed Inductors 118-SRR1260A-270MCT-ND
27µH Shielded Wirewound Inductor 3.6A 45mOhm Max Nonstandard

27µH Shielded Wirewound Inductor 3.6A 45mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273420-SRR1260A-270M
Inductors, Coils, Chokes - Fixed Inductors 1273420-SRR1260A-270M
Win Source Part Number: 1273420-SRR1260A-270 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1260A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 27 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 26 @ 2.52MHz Frequency - Self Resonant: 12.7MHz Package / Case: Nonstandard DC Resistance (DCR): 45mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.6 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1260A-270MDKR,SRR 1260A-270M,SRR1260A- 270MTR,SRR1260A-270M CT,118-SRR1260A-270M DKR,SRR1260A-270MCT, 118-SRR1260A-270MCT, SRR1260A-270MTR,SRR1 260A-270MDKR,118-SRR 1260A-270MTR Base Product Number: SRR1260A Current - Saturation (Isat): 3.3A

Win Source Part Number: 1273420-SRR1260A-270M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1260A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 27 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 26 @ 2.52MHz
Frequency - Self Resonant: 12.7MHz
Package / Case: Nonstandard
DC Resistance (DCR): 45mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.6 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1260A-270MDKR,SRR1260A-270M,SRR1260A-270MTR,SRR1260A-270MCT,118-SRR1260A-270MDKR,SRR1260A-270MCT,118-SRR1260A-270MCT,SRR1260A-270MTR,SRR1260A-270MDKR,118-SRR1260A-270MTR
Base Product Number: SRR1260A
Current - Saturation (Isat): 3.3A

Buy Now Datasheet
SMD 27UH 3.6A 45 MOHM Inductor and Choke - 71-SRR1260A-270M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27UH 3.6A 45 MOHM Inductor and Choke
71-SRR1260A-270M
SMD 27UH 3.6A 45 MOHM Inductor and Choke 71-SRR1260A-270M
FIXED IND 27UH 3.6A 45 MOHM SMD Product overview: SRR1260A-270M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 3.6A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 3.6A, 45 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260A-270M can be used for catalog matching and distributor lookup.

FIXED IND 27UH 3.6A 45 MOHM SMD Product overview: SRR1260A-270M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 3.6A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 3.6A, 45 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260A-270M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR1260A-270M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1260A-270M
Fixed Inductors SRR1260A-270M
FIXED IND 27UH 3.6A 45 MOHM SMD

FIXED IND 27UH 3.6A 45 MOHM SMD

Supplier's Site Datasheet
Surface Mount Power Inductor, Aec-Q200 Srr1260A Series, 27 H, 20%, Shielded, 0.045 Ohm, 3.6 A Bourns - 06X7813 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srr1260A Series, 27 H, 20%, Shielded, 0.045 Ohm, 3.6 A Bourns
06X7813
Surface Mount Power Inductor, Aec-Q200 Srr1260A Series, 27 H, 20%, Shielded, 0.045 Ohm, 3.6 A Bourns 06X7813
Surface Mount Power Inductor, AEC-Q200 SRR1260A Series, 27 H, 20%, Shielded, 0.045 ohm, 3.6 A

Surface Mount Power Inductor, AEC-Q200 SRR1260A Series, 27 H, 20%, Shielded, 0.045 ohm, 3.6 A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR1260A-270MTR-ND 1273420-SRR1260A-270M 71-SRR1260A-270M SRR1260A-270M 06X7813
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 27UH 3.6A 45 MOHM Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Srr1260A Series, 27 H, 20%, Shielded, 0.045 Ohm, 3.6 A Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-903-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0400 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers