Bourns, Inc. Fixed Inductors SRR1260A-150M

Description
15µH Shielded Wirewound Inductor 5A 27mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 5A 27mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1260A-150MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260A-150MCT-ND
Fixed Inductors SRR1260A-150MCT-ND
15µH Shielded Wirewound Inductor 5A 27mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 5A 27mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260A-150MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260A-150MDKR-ND
Fixed Inductors SRR1260A-150MDKR-ND
15µH Shielded Wirewound Inductor 5A 27mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 5A 27mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260A-150MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260A-150MTR-ND
Fixed Inductors SRR1260A-150MTR-ND
15µH Shielded Wirewound Inductor 5A 27mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 5A 27mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SRR1260A-150MCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

2000uH 15A 0.013Ohm Inductor and Choke - 839-DKIP-0331-1502 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Fixed Inductors - FIT50-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers