Bourns, Inc. Fixed Inductors SRR1260-8R2Y

Description
8.2µH Shielded Wirewound Inductor 5.7A 19.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Shielded Wirewound Inductor 5.7A 19.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1260-8R2YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-8R2YCT-ND
Fixed Inductors SRR1260-8R2YCT-ND
8.2µH Shielded Wirewound Inductor 5.7A 19.5mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 5.7A 19.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-8R2YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-8R2YDKR-ND
Fixed Inductors SRR1260-8R2YDKR-ND
8.2µH Shielded Wirewound Inductor 5.7A 19.5mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 5.7A 19.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-8R2YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-8R2YTR-ND
Fixed Inductors SRR1260-8R2YTR-ND
8.2µH Shielded Wirewound Inductor 5.7A 19.5mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 5.7A 19.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 8.2Uh, 5.8A, 30%; Inductance Bourns - 78Y5644 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 8.2Uh, 5.8A, 30%; Inductance Bourns
78Y5644
Inductor, Shielded, 8.2Uh, 5.8A, 30%; Inductance Bourns 78Y5644
INDUCTOR, SHIELDED, 8.2UH, 5.8A, 30%; Inductance:8.2µH; RMS Current (Irms):5.7A; Inductor Construction:Shielde d; Saturation Current (Isat):5.8A; Product Range:SRR1260 Series; Inductor Case / Package:-; DC Resistance Max:0.0195ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 8.2UH, 5.8A, 30%; Inductance:8.2µH; RMS Current (Irms):5.7A; Inductor Construction:Shielded; Saturation Current (Isat):5.8A; Product Range:SRR1260 Series; Inductor Case / Package:-; DC Resistance Max:0.0195ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1260-8R2YCT-ND 78Y5644
Product Name Fixed Inductors Inductor, Shielded, 8.2Uh, 5.8A, 30%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2563JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-36273225201R2MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 0402CS-56NXGLU - 965635-0402CS-56NXGLU - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details