Bourns, Inc. Fixed Inductors SRR1260-681K

Description
680µH Shielded Wirewound Inductor 800mA 1.15Ohm Max Nonstandard
Request a Quote Datasheet
Description
680µH Shielded Wirewound Inductor 800mA 1.15Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1260-681KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-681KTR-ND
Fixed Inductors SRR1260-681KTR-ND
680µH Shielded Wirewound Inductor 800mA 1.15Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 800mA 1.15Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-681KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-681KCT-ND
Fixed Inductors SRR1260-681KCT-ND
680µH Shielded Wirewound Inductor 800mA 1.15Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 800mA 1.15Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-681KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-681KDKR-ND
Fixed Inductors SRR1260-681KDKR-ND
680µH Shielded Wirewound Inductor 800mA 1.15Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 800mA 1.15Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Srr1260 Series, 680 H, 10%, Shielded, 1.15 Ohm, 800 Ma Rohs Compliant Bourns - 45W6422 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1260 Series, 680 H, 10%, Shielded, 1.15 Ohm, 800 Ma Rohs Compliant Bourns
45W6422
Surface Mount Power Inductor, Srr1260 Series, 680 H, 10%, Shielded, 1.15 Ohm, 800 Ma Rohs Compliant Bourns 45W6422
Surface Mount Power Inductor, SRR1260 Series, 680 H, 10%, Shielded, 1.15 ohm, 800 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1260 Series, 680 H, 10%, Shielded, 1.15 ohm, 800 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1260-681KTR-ND 45W6422
Product Name Fixed Inductors Surface Mount Power Inductor, Srr1260 Series, 680 H, 10%, Shielded, 1.15 Ohm, 800 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8109-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers