Bourns, Inc. Fixed Inductors SRR1260-2R4Y

Description
2.4µH Shielded Wirewound Inductor 7.8A 11.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.4µH Shielded Wirewound Inductor 7.8A 11.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1260-2R4Y-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-2R4Y-ND
Fixed Inductors SRR1260-2R4Y-ND
2.4µH Shielded Wirewound Inductor 7.8A 11.5mOhm Max Nonstandard

2.4µH Shielded Wirewound Inductor 7.8A 11.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SRR1260-2R4Y-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Filters - Common Mode Chokes - 1056033-DS1-30-0003 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.0550 ohms
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N0 0402CS-2N0XJRW , 0402CS-2N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details