FIXED IND 1MH 680MA 1.7 OHM SMD Product overview: SRR1260-102K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 680MA, 1.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 680MA, 1.7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-102K can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 897504-SRR1260-102K
Series: SRR1260
Operating Temperature Range: -40°C ~ 125°C
Features: 1 mH Shielded Wirewound Inductor 680 mA 1.7Ohm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR1260
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR1260-102KDKR, -SRR1260-102K, -SRR1260-102KTR, -SRR1260-102KCT, -SRR1260-102K-ND, SRR1260-102KCT, SRR1260-102K-ND, SRR1260-102KTR, SRR1260102K
1mH Shielded Wirewound Inductor 680mA 1.7Ohm Max Nonstandard
1mH Shielded Wirewound Inductor 680mA 1.7Ohm Max Nonstandard
1mH Shielded Wirewound Inductor 680mA 1.7Ohm Max Nonstandard
INDUCTOR, SHIELDED, 1MH, 0.68A, 10%; Inductance:1mH; RMS Current (Irms):680mA; Inductor Construction:Shielde
INDUCTOR, 1MH, 0.68A, 10%, SHIELDED; Inductance:1mH; RMS Current (Irms):680mA; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR1260-102K | 897504-SRR1260-102K | SRR1260-102KCT-ND | 1808906 | 33M0072 | 57AC3493 |
| Product Name | SMD 1MH 680MA 1.7 OHM Inductor and Choke | Fixed Inductors - SRR1260-102K | Fixed Inductors | Surface Mount Inductors | Inductor, Shielded, 1Mh, 0.68A, 10%; Inductance Bourns | Inductor, 1Mh, 0.68A, 10%, Shielded; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Wirewound | ||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | ||||
| Inductance Range | 1000 microH | 1000 microH | 1000 microH | 1000 microH |