Bourns, Inc. Fixed Inductors SRR1240-560M

Description
56µH Shielded Wirewound Inductor 1.8A 170mOhm Max Nonstandard
Request a Quote Datasheet
Description
56µH Shielded Wirewound Inductor 1.8A 170mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR1240-560MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1240-560MCT-ND
Fixed Inductors 118-SRR1240-560MCT-ND
56µH Shielded Wirewound Inductor 1.8A 170mOhm Max Nonstandard

56µH Shielded Wirewound Inductor 1.8A 170mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1240-560MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1240-560MDKR-ND
Fixed Inductors 118-SRR1240-560MDKR-ND
56µH Shielded Wirewound Inductor 1.8A 170mOhm Max Nonstandard

56µH Shielded Wirewound Inductor 1.8A 170mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1240-560MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1240-560MTR-ND
Fixed Inductors 118-SRR1240-560MTR-ND
56µH Shielded Wirewound Inductor 1.8A 170mOhm Max Nonstandard

56µH Shielded Wirewound Inductor 1.8A 170mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Srr1240 Series, 56 H, 20%, Shielded, 0.17 Ohm, 1.8 A Rohs Compliant Bourns - 06X7772 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1240 Series, 56 H, 20%, Shielded, 0.17 Ohm, 1.8 A Rohs Compliant Bourns
06X7772
Surface Mount Power Inductor, Srr1240 Series, 56 H, 20%, Shielded, 0.17 Ohm, 1.8 A Rohs Compliant Bourns 06X7772
Surface Mount Power Inductor, SRR1240 Series, 56 H, 20%, Shielded, 0.17 ohm, 1.8 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1240 Series, 56 H, 20%, Shielded, 0.17 ohm, 1.8 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR1240-560MCT-ND 06X7772
Product Name Fixed Inductors Surface Mount Power Inductor, Srr1240 Series, 56 H, 20%, Shielded, 0.17 Ohm, 1.8 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Power Inductors - 2176783-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Filters - Common Mode Chokes - 1340452-DKLL-0346-0510 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0480 ohms
View Details
2 suppliers