Manufacturer: Bourns Inc.
Win Source Part Number: 1330323-SRR1240-220M
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Inductance: 22 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 800
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 18 @ 2.52MHz
Frequency - Self Resonant: 16MHz
DC Resistance (DCR): 67.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SRR1240-220MCT,-SRR
Base Product Number: SRR1240
Current - Saturation (Isat): 2.6A
RoHS Status: ROHS3 Compliant
22µH Shielded Wirewound Inductor 3A 67.5mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 3A 67.5mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 3A 67.5mOhm Max Nonstandard
FIXED IND 22UH 3A 67.5 MOHM SMD Product overview: SRR1240-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 3A, 67.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 3A, 67.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1240-220M can be used for catalog matching and distributor lookup.
FIXED IND 22UH 3A 67.5 MOHM SMD
INDUCTOR, SHIELDED, 22UH, 2.6A, SMD; Inductance:22µH; RMS Current (Irms):3A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 22UH, 2.6A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):3A; Inductor Construction:Shielde
Surface Mount Power Inductor, SRR1240 Series, 22 H, 20%, Shielded, 0.0675 ohm, 3 A RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1330323-SRR1240-220M | SRR1240-220MTR-ND | 71-SRR1240-220M | SRR1240-220M | 04P1999 | 45W6416 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 22UH 3A 67.5 MOHM Inductor and Choke | Fixed Inductors | Inductor, Shielded, 22Uh, 2.6A, Smd; Inductance Bourns | Surface Mount Power Inductor, Srr1240 Series, 22 H, 20%, Shielded, 0.0675 Ohm, 3 A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||
| Application | RF Choke |