Bourns, Inc. SMD 150UH 1.1A 440MOHM Inductor and Choke SRR1240-151K

Description
FIXED IND 150UH 1.1A 440MOHM SMD Product overview: SRR1240-151K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 1.1A, 440MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 1.1A, 440MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1240-151K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150UH 1.1A 440MOHM SMD Product overview: SRR1240-151K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 1.1A, 440MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 1.1A, 440MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1240-151K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150UH 1.1A 440MOHM Inductor and Choke - 71-SRR1240-151K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150UH 1.1A 440MOHM Inductor and Choke
71-SRR1240-151K
SMD 150UH 1.1A 440MOHM Inductor and Choke 71-SRR1240-151K
FIXED IND 150UH 1.1A 440MOHM SMD Product overview: SRR1240-151K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 1.1A, 440MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 1.1A, 440MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1240-151K can be used for catalog matching and distributor lookup.

FIXED IND 150UH 1.1A 440MOHM SMD Product overview: SRR1240-151K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 1.1A, 440MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 1.1A, 440MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1240-151K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273453-SRR1240-151K
Inductors, Coils, Chokes - Fixed Inductors 1273453-SRR1240-151K
Win Source Part Number: 1273453-SRR1240-151K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1240 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 150 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 12 @ 796kHz Frequency - Self Resonant: 7.5MHz Package / Case: Nonstandard DC Resistance (DCR): 440mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1240-151KCT,-SRR1 240-151K,SRR1240-151 K,SRR1240-151KTR,-SR R1240-151KCT,-SRR124 0-151KTR,-SRR1240-15 1K,SRR1240151K Base Product Number: SRR1240 Current - Saturation (Isat): 1.05A

Win Source Part Number: 1273453-SRR1240-151K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1240
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 150 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 12 @ 796kHz
Frequency - Self Resonant: 7.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 440mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1240-151KCT,-SRR1240-151K,SRR1240-151K,SRR1240-151KTR,-SRR1240-151KCT,-SRR1240-151KTR,-SRR1240-151K,SRR1240151K
Base Product Number: SRR1240
Current - Saturation (Isat): 1.05A

Buy Now Datasheet
Fixed Inductors - 118-SRR1240-151KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1240-151KDKR-ND
Fixed Inductors 118-SRR1240-151KDKR-ND
FIXED IND 150UH 1.1A 440 MOHM

FIXED IND 150UH 1.1A 440 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SRR1240-151KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1240-151KCT-ND
Fixed Inductors 118-SRR1240-151KCT-ND
150µH Shielded Wirewound Inductor 1.1A 440mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 1.1A 440mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1240-151KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1240-151KTR-ND
Fixed Inductors 118-SRR1240-151KTR-ND
150µH Shielded Wirewound Inductor 1.1A 440mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 1.1A 440mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 150Uh, 1.05A, Smd; Inductance Bourns - 04P1998 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 150Uh, 1.05A, Smd; Inductance Bourns
04P1998
Inductor, Shielded, 150Uh, 1.05A, Smd; Inductance Bourns 04P1998
INDUCTOR, SHIELDED, 150UH, 1.05A, SMD; Inductance:150µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde d; Saturation Current (Isat):1.05A; Product Range:SRR1240 Series; Inductor Case / Package:-; DC Resistance Max:0.44ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 150UH, 1.05A, SMD; Inductance:150µH; RMS Current (Irms):1.1A; Inductor Construction:Shielded; Saturation Current (Isat):1.05A; Product Range:SRR1240 Series; Inductor Case / Package:-; DC Resistance Max:0.44ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1240-151K 1273453-SRR1240-151K 118-SRR1240-151KDKR-ND 04P1998
Product Name SMD 150UH 1.1A 440MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Shielded, 150Uh, 1.05A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 150 microH 150 microH 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8119-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details