Bourns, Inc. Fixed Inductors SRR1210A-391M

Description
390µH Shielded Inductor 1.3A 600mOhm Max Nonstandard
Request a Quote Datasheet
Description
390µH Shielded Inductor 1.3A 600mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1210A-391MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210A-391MTR-ND
Fixed Inductors SRR1210A-391MTR-ND
390µH Shielded Inductor 1.3A 600mOhm Max Nonstandard

390µH Shielded Inductor 1.3A 600mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 390 H, 20%, Shielded, 0.6 Ohm, 1.3 A Rohs Compliant Bourns - 31Y4662 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 390 H, 20%, Shielded, 0.6 Ohm, 1.3 A Rohs Compliant Bourns
31Y4662
Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 390 H, 20%, Shielded, 0.6 Ohm, 1.3 A Rohs Compliant Bourns 31Y4662
Surface Mount Power Inductor, AEC-Q200 SRR1210A Series, 390 H, 20%, Shielded, 0.6 ohm, 1.3 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRR1210A Series, 390 H, 20%, Shielded, 0.6 ohm, 1.3 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1210A-391MTR-ND 31Y4662
Product Name Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 390 H, 20%, Shielded, 0.6 Ohm, 1.3 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-DLO1-24-0007TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-306R4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.4 microH
DCR 0.0096 ohms
View Details