Bourns, Inc. Fixed Inductors SRR1210A-221M

Description
220µH Shielded Inductor 1.7A 315mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Inductor 1.7A 315mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1210A-221MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210A-221MTR-ND
Fixed Inductors SRR1210A-221MTR-ND
220µH Shielded Inductor 1.7A 315mOhm Max Nonstandard

220µH Shielded Inductor 1.7A 315mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1210A-221MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210A-221MCT-ND
Fixed Inductors SRR1210A-221MCT-ND
220µH Shielded Inductor 1.7A 315mOhm Max Nonstandard

220µH Shielded Inductor 1.7A 315mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1210A-221MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210A-221MDKR-ND
Fixed Inductors SRR1210A-221MDKR-ND
220µH Shielded Inductor 1.7A 315mOhm Max Nonstandard

220µH Shielded Inductor 1.7A 315mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 220 H, 20%, Shielded, 0.315 Ohm, 1.7 A Rohs Compliant Bourns - 31Y4655 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 220 H, 20%, Shielded, 0.315 Ohm, 1.7 A Rohs Compliant Bourns
31Y4655
Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 220 H, 20%, Shielded, 0.315 Ohm, 1.7 A Rohs Compliant Bourns 31Y4655
Surface Mount Power Inductor, AEC-Q200 SRR1210A Series, 220 H, 20%, Shielded, 0.315 ohm, 1.7 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRR1210A Series, 220 H, 20%, Shielded, 0.315 ohm, 1.7 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 220Uh, Shielded, 1.7A; Inductance Bourns - 41Y0309 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, Shielded, 1.7A; Inductance Bourns
41Y0309
Inductor, 220Uh, Shielded, 1.7A; Inductance Bourns 41Y0309
INDUCTOR, 220UH, SHIELDED, 1.7A; Inductance:220µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde d; Saturation Current (Isat):1.5A; Product Range:SRR1210A Series; DC Resistance Max:0.315ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 220UH, SHIELDED, 1.7A; Inductance:220µH; RMS Current (Irms):1.7A; Inductor Construction:Shielded; Saturation Current (Isat):1.5A; Product Range:SRR1210A Series; DC Resistance Max:0.315ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1210A-221MTR-ND 31Y4655 41Y0309
Product Name Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 220 H, 20%, Shielded, 0.315 Ohm, 1.7 A Rohs Compliant Bourns Inductor, 220Uh, Shielded, 1.7A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J184JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
10A 9.5mH 1.77uF Inductor and Choke - 166-10ET1 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 9500 microH
Standards and Certifications RoHS
View Details
Fixed Inductors - 0302CS-22NXJLW - 1114284-0302CS-22NXJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details