Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR1210-8R2Y

Description
Win Source Part Number: 1165730-SRR1210-8R2Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1210 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 8.2 µH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 11 @ 7.96MHz Frequency - Self Resonant: 16MHz Package / Case: Nonstandard DC Resistance (DCR): 17mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Alternative Parts (Cross-Reference): SRR1210-8R2Y.; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR12108R2Y,SRR1210- 8R2YTR,SRR1210-8R2Y- ND,SRR1210-8R2YCT,SR R1210-8R2YDKR Base Product Number: SRR1210 Current - Saturation (Isat): 7.5A
Request a Quote Datasheet
Description
Win Source Part Number: 1165730-SRR1210-8R2Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1210 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 8.2 µH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 11 @ 7.96MHz Frequency - Self Resonant: 16MHz Package / Case: Nonstandard DC Resistance (DCR): 17mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Alternative Parts (Cross-Reference): SRR1210-8R2Y.; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR12108R2Y,SRR1210- 8R2YTR,SRR1210-8R2Y- ND,SRR1210-8R2YCT,SR R1210-8R2YDKR Base Product Number: SRR1210 Current - Saturation (Isat): 7.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1165730-SRR1210-8R2Y
Inductors, Coils, Chokes - Fixed Inductors 1165730-SRR1210-8R2Y
Win Source Part Number: 1165730-SRR1210-8R2Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1210 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 8.2 µH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 11 @ 7.96MHz Frequency - Self Resonant: 16MHz Package / Case: Nonstandard DC Resistance (DCR): 17mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Alternative Parts (Cross-Reference): SRR1210-8R2Y.; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR12108R2Y,SRR1210- 8R2YTR,SRR1210-8R2Y- ND,SRR1210-8R2YCT,SR R1210-8R2YDKR Base Product Number: SRR1210 Current - Saturation (Isat): 7.5A

Win Source Part Number: 1165730-SRR1210-8R2Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1210
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 8.2 µH
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 11 @ 7.96MHz
Frequency - Self Resonant: 16MHz
Package / Case: Nonstandard
DC Resistance (DCR): 17mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Alternative Parts (Cross-Reference): SRR1210-8R2Y.;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR12108R2Y,SRR1210-8R2YTR,SRR1210-8R2Y-ND,SRR1210-8R2YCT,SRR1210-8R2YDKR
Base Product Number: SRR1210
Current - Saturation (Isat): 7.5A

Buy Now Datasheet
Surface Mount Inductors - 7272296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7272296
Surface Mount Inductors 7272296
Bourns SRR1210-8R2Y

Bourns SRR1210-8R2Y

Supplier's Site
Surface Mount Inductors - 7272296P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7272296P
Surface Mount Inductors 7272296P
Bourns SRR1210-8R2Y

Bourns SRR1210-8R2Y

Supplier's Site
Surface Mount Inductors - 1728558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728558
Surface Mount Inductors 1728558
Bourns SRR1210-8R2Y

Bourns SRR1210-8R2Y

Supplier's Site
SMD 8.2UH 7.3A 17 MOHM Inductor and Choke - 71-SRR1210-8R2Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2UH 7.3A 17 MOHM Inductor and Choke
71-SRR1210-8R2Y
SMD 8.2UH 7.3A 17 MOHM Inductor and Choke 71-SRR1210-8R2Y
FIXED IND 8.2UH 7.3A 17 MOHM SMD Product overview: SRR1210-8R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 7.3A, 17 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 7.3A, 17 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210-8R2Y can be used for catalog matching and distributor lookup.

FIXED IND 8.2UH 7.3A 17 MOHM SMD Product overview: SRR1210-8R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 7.3A, 17 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 7.3A, 17 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210-8R2Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR1210-8R2YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210-8R2YDKR-ND
Fixed Inductors SRR1210-8R2YDKR-ND
8.2µH Shielded Inductor 7.3A 17mOhm Max Nonstandard

8.2µH Shielded Inductor 7.3A 17mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1210-8R2YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210-8R2YTR-ND
Fixed Inductors SRR1210-8R2YTR-ND
8.2µH Shielded Inductor 7.3A 17mOhm Max Nonstandard

8.2µH Shielded Inductor 7.3A 17mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1210-8R2YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210-8R2YCT-ND
Fixed Inductors SRR1210-8R2YCT-ND
8.2µH Shielded Inductor 7.3A 17mOhm Max Nonstandard

8.2µH Shielded Inductor 7.3A 17mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 8.2Uh, 7.5A, Smd, Full Reel; Inductance Bourns - 83R8948 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 8.2Uh, 7.5A, Smd, Full Reel; Inductance Bourns
83R8948
Inductor, Shielded, 8.2Uh, 7.5A, Smd, Full Reel; Inductance Bourns 83R8948
INDUCTOR, SHIELDED, 8.2UH, 7.5A, SMD, FULL REEL; Inductance:8.2µH; RMS Current (Irms):7.3A; Inductor Construction:Shielde d; Saturation Current (Isat):7.5A; Product Range:SRR1210 Series; Inductor Case / Package:-; Product Length:12mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 8.2UH, 7.5A, SMD, FULL REEL; Inductance:8.2µH; RMS Current (Irms):7.3A; Inductor Construction:Shielded; Saturation Current (Isat):7.5A; Product Range:SRR1210 Series; Inductor Case / Package:-; Product Length:12mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 8.2Uh, 7.5A, Smd; Inductance Bourns - 14P7309 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 8.2Uh, 7.5A, Smd; Inductance Bourns
14P7309
Inductor, Shielded, 8.2Uh, 7.5A, Smd; Inductance Bourns 14P7309
INDUCTOR, SHIELDED, 8.2UH, 7.5A, SMD; Inductance:8.2µH; RMS Current (Irms):7.3A; Inductor Construction:Shielde d; Saturation Current (Isat):7.5A; Product Range:SRR1210 Series; Inductor Case / Package:-; DC Resistance Max:0.017ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 8.2UH, 7.5A, SMD; Inductance:8.2µH; RMS Current (Irms):7.3A; Inductor Construction:Shielded; Saturation Current (Isat):7.5A; Product Range:SRR1210 Series; Inductor Case / Package:-; DC Resistance Max:0.017ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1165730-SRR1210-8R2Y 7272296 7272296P 71-SRR1210-8R2Y SRR1210-8R2YDKR-ND 83R8948 14P7309
Product Name Inductors, Coils, Chokes - Fixed Inductors Surface Mount Inductors Surface Mount Inductors SMD 8.2UH 7.3A 17 MOHM Inductor and Choke Fixed Inductors Inductor, Shielded, 8.2Uh, 7.5A, Smd, Full Reel; Inductance Bourns Inductor, Shielded, 8.2Uh, 7.5A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8120-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers