820µH Shielded Wirewound Inductor 850mA 1.32Ohm Max Nonstandard
820µH Shielded Wirewound Inductor 850mA 1.32Ohm Max Nonstandard
820µH Shielded Wirewound Inductor 850mA 1.32Ohm Max Nonstandard
FIXED IND 820UH 850MA 1.32OHM SM Product overview: SRR1210-821M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820UH, 850MA, 1.32OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 820UH, 850MA, 1.32OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210-821M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273493-SRR1210-821M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1210
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 820 µH
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 6 @ 796kHz
Frequency - Self Resonant: 850kHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.32Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 850 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRR1210-821MDKR,SRR1
Base Product Number: SRR1210
Current - Saturation (Isat): 750mA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRR1210-821MTR-ND | 71-SRR1210-821M | 1273493-SRR1210-821M |
| Product Name | Fixed Inductors | 820UH 850MA 1.32OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |