Bourns, Inc. Fixed Inductors SRR1210-681M

Description
680µH Shielded Wirewound Inductor 1A 1.2Ohm Max Nonstandard
Request a Quote Datasheet
Description
680µH Shielded Wirewound Inductor 1A 1.2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1210-681MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210-681MCT-ND
Fixed Inductors SRR1210-681MCT-ND
680µH Shielded Wirewound Inductor 1A 1.2Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 1A 1.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1210-681MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210-681MDKR-ND
Fixed Inductors SRR1210-681MDKR-ND
680µH Shielded Wirewound Inductor 1A 1.2Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 1A 1.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1210-681MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210-681MTR-ND
Fixed Inductors SRR1210-681MTR-ND
680µH Shielded Wirewound Inductor 1A 1.2Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 1A 1.2Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1167153-SRR1210-681M
Inductors, Coils, Chokes - Fixed Inductors 1167153-SRR1210-681M
Win Source Part Number: 1167153-SRR1210-681M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1210 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 680 µH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 11 @ 796kHz Frequency - Self Resonant: 850kHz Package / Case: Nonstandard DC Resistance (DCR): 1.2Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Alternative Parts (Cross-Reference): SRR1210-681M.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRR1210-681MDKR,SRR1 210-681MTR,SRR121068 1M,SRR1210-681M-ND,S RR1210-681MCT Base Product Number: SRR1210 Current - Saturation (Isat): 850mA

Win Source Part Number: 1167153-SRR1210-681M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1210
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 680 µH
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 11 @ 796kHz
Frequency - Self Resonant: 850kHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.2Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Alternative Parts (Cross-Reference): SRR1210-681M.;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRR1210-681MDKR,SRR1210-681MTR,SRR1210681M,SRR1210-681M-ND,SRR1210-681MCT
Base Product Number: SRR1210
Current - Saturation (Isat): 850mA

Buy Now Datasheet
SMD 680UH 1A 1.2 OHM Inductor and Choke - 71-SRR1210-681M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 680UH 1A 1.2 OHM Inductor and Choke
71-SRR1210-681M
SMD 680UH 1A 1.2 OHM Inductor and Choke 71-SRR1210-681M
FIXED IND 680UH 1A 1.2 OHM SMD Product overview: SRR1210-681M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 1A, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 1A, 1.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210-681M can be used for catalog matching and distributor lookup.

FIXED IND 680UH 1A 1.2 OHM SMD Product overview: SRR1210-681M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 1A, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 1A, 1.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210-681M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 680Uh, 1A, 20%; Inductance Bourns - 14P7308 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 680Uh, 1A, 20%; Inductance Bourns
14P7308
Inductor, Shielded, 680Uh, 1A, 20%; Inductance Bourns 14P7308
INDUCTOR, SHIELDED, 680UH, 1A, 20%; Inductance:680µH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):850mA; Product Range:SRR1210 Series; Inductor Case / Package:-; DC Resistance Max:1.2ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 680UH, 1A, 20%; Inductance:680µH; RMS Current (Irms):1A; Inductor Construction:Shielded; Saturation Current (Isat):850mA; Product Range:SRR1210 Series; Inductor Case / Package:-; DC Resistance Max:1.2ohm RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - SRR1210-681M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1210-681M
Fixed Inductors SRR1210-681M
FIXED IND 680UH 1A 1.2 OHM SMD

FIXED IND 680UH 1A 1.2 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1210-681MCT-ND 1167153-SRR1210-681M 71-SRR1210-681M 14P7308 SRR1210-681M
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 680UH 1A 1.2 OHM Inductor and Choke Inductor, Shielded, 680Uh, 1A, 20%; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKIH-3352-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers
Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details