The Surface Mount Power Inductor, SRR1210 Series, features an inductance of 220 µH with a tolerance of ±20%. It has a DC resistance of 0.315 ohms and a rated current of 1.7 A. This component is shielded, which helps reduce electromagnetic interference, making it suitable for applications in power supplies and DC/DC converters. The operating temperature range is from -40 °C to +125 °C, and it is compliant with RoHS standards. The inductor is packaged in reels of 250 pieces, facilitating easy handling and assembly in manufacturing processes.
220µH Shielded Inductor 1.7A 315mOhm Max Nonstandard
220µH Shielded Inductor 1.7A 315mOhm Max Nonstandard
220µH Shielded Inductor 1.7A 315mOhm Max Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 934988-SRR1210-221M
Series: SRR1210
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 315mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR1210
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: SRR1210-221M-ND, SRR1210221M, SRR1210-221MCT, SRR1210-221MTR, SRR1210-221MDKR
FIXED IND 220UH 1.7A 315MOHM SMD Product overview: SRR1210-221M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 1.7A, 315MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 1.7A, 315MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210-221M can be used for catalog matching and distributor lookup.
Surface Mount Power Inductor, SRR1210 Series, 220 H, 20%, Shielded, 0.315 ohm, 1.7 A RoHS Compliant: Yes
FIXED IND 220UH 1.7A 315MOHM SMD
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7272300 | SRR1210-221MDKR-ND | 934988-SRR1210-221M | 71-SRR1210-221M | 65T6320 | SRR1210-221M |
| Product Name | Surface Mount Inductors | Fixed Inductors | Fixed Inductors - SRR1210-221M | SMD 220UH 1.7A 315MOHM Inductor and Choke | Surface Mount Power Inductor, Srr1210 Series, 220 H, 20%, Shielded, 0.315 Ohm, 1.7 A Rohs Compliant Bourns | Fixed Inductors |
| Technology | Wirewound | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||
| Inductance Range | 220 microH | 220 microH | 220 microH | |||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| EIA Case Size | 1210 (3225m) |