Bourns, Inc. Fixed Inductors SRR1210-121M

Description
120µH Shielded Wirewound Inductor 2.3A 170mOhm Max Nonstandard
Request a Quote Datasheet
Description
120µH Shielded Wirewound Inductor 2.3A 170mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1210-121MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210-121MCT-ND
Fixed Inductors SRR1210-121MCT-ND
120µH Shielded Wirewound Inductor 2.3A 170mOhm Max Nonstandard

120µH Shielded Wirewound Inductor 2.3A 170mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1210-121MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210-121MDKR-ND
Fixed Inductors SRR1210-121MDKR-ND
120µH Shielded Wirewound Inductor 2.3A 170mOhm Max Nonstandard

120µH Shielded Wirewound Inductor 2.3A 170mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1210-121MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210-121MTR-ND
Fixed Inductors SRR1210-121MTR-ND
120µH Shielded Wirewound Inductor 2.3A 170mOhm Max Nonstandard

120µH Shielded Wirewound Inductor 2.3A 170mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 7272306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7272306
Surface Mount Inductors 7272306
Bourns SRR1210-121M

Bourns SRR1210-121M

Supplier's Site
Surface Mount Inductors - 7272306P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7272306P
Surface Mount Inductors 7272306P
Bourns SRR1210-121M

Bourns SRR1210-121M

Supplier's Site
Surface Mount Inductors - 1728560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728560
Surface Mount Inductors 1728560
Bourns SRR1210-121M

Bourns SRR1210-121M

Supplier's Site
SMD 120UH 2.3A 170MOHM Inductor and Choke - 71-SRR1210-121M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120UH 2.3A 170MOHM Inductor and Choke
71-SRR1210-121M
SMD 120UH 2.3A 170MOHM Inductor and Choke 71-SRR1210-121M
FIXED IND 120UH 2.3A 170MOHM SMD Product overview: SRR1210-121M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120UH, 2.3A, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120UH, 2.3A, 170MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210-121M can be used for catalog matching and distributor lookup.

FIXED IND 120UH 2.3A 170MOHM SMD Product overview: SRR1210-121M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120UH, 2.3A, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120UH, 2.3A, 170MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210-121M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRR1210-121M
897496-SRR1210-121M
Fixed Inductors - SRR1210-121M 897496-SRR1210-121M
Manufacturer: Bourns Inc. Win Source Part Number: 897496-SRR1210-121M Series: SRR1210 Operating Temperature Range: -40°C ~ 125°C Features: 120 µH Shielded Wirewound Inductor 2.3 A 170mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR1210 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR1210-121MTR, SRR1210-121MDKR, SRR1210121M, SRR1210-121MCT, SRR1210-121M-ND

Manufacturer: Bourns Inc.
Win Source Part Number: 897496-SRR1210-121M
Series: SRR1210
Operating Temperature Range: -40°C ~ 125°C
Features: 120 µH Shielded Wirewound Inductor 2.3 A 170mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR1210
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR1210-121MTR, SRR1210-121MDKR, SRR1210121M, SRR1210-121MCT, SRR1210-121M-ND

Buy Now Datasheet
Inductor, Shielded, 120Uh, 1.9A, Smd, Full Reel; Inductance Bourns - 14P7285 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 120Uh, 1.9A, Smd, Full Reel; Inductance Bourns
14P7285
Inductor, Shielded, 120Uh, 1.9A, Smd, Full Reel; Inductance Bourns 14P7285
INDUCTOR, SHIELDED, 120UH, 1.9A, SMD, FULL REEL; Inductance:120µH; RMS Current (Irms):2.3A; Inductor Construction:Shielde d; Saturation Current (Isat):1.9A; Product Range:SRR1210 Series; Inductor Case / Package:-; Product Length:12mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 120UH, 1.9A, SMD, FULL REEL; Inductance:120µH; RMS Current (Irms):2.3A; Inductor Construction:Shielded; Saturation Current (Isat):1.9A; Product Range:SRR1210 Series; Inductor Case / Package:-; Product Length:12mm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 120Uh, 1.9A, Smd; Inductance Bourns - 87W6021 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 120Uh, 1.9A, Smd; Inductance Bourns
87W6021
Inductor, Shielded, 120Uh, 1.9A, Smd; Inductance Bourns 87W6021
INDUCTOR, SHIELDED, 120UH, 1.9A, SMD; Inductance:120µH; RMS Current (Irms):2.3A; Inductor Construction:Shielde d; Saturation Current (Isat):1.9A; Product Range:SRR1210 Series; Power Inductor Case:12mm x 12mm x 10mm; Product Width:12mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 120UH, 1.9A, SMD; Inductance:120µH; RMS Current (Irms):2.3A; Inductor Construction:Shielded; Saturation Current (Isat):1.9A; Product Range:SRR1210 Series; Power Inductor Case:12mm x 12mm x 10mm; Product Width:12mmRoHS Compliant: Yes

Supplier's Site
Inductor, 120Uh, Shielded, 2.3A Rohs Compliant Bourns - 92AH6064 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 120Uh, Shielded, 2.3A Rohs Compliant Bourns
92AH6064
Inductor, 120Uh, Shielded, 2.3A Rohs Compliant Bourns 92AH6064
INDUCTOR, 120UH, SHIELDED, 2.3A ROHS COMPLIANT: YES

INDUCTOR, 120UH, SHIELDED, 2.3A ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - SRR1210-121M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1210-121M
Fixed Inductors SRR1210-121M
FIXED IND 120UH 2.3A 170MOHM SMD

FIXED IND 120UH 2.3A 170MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1210-121MCT-ND 7272306 7272306P 71-SRR1210-121M 897496-SRR1210-121M 14P7285 87W6021 92AH6064 SRR1210-121M
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors SMD 120UH 2.3A 170MOHM Inductor and Choke Fixed Inductors - SRR1210-121M Inductor, Shielded, 120Uh, 1.9A, Smd, Full Reel; Inductance Bourns Inductor, Shielded, 120Uh, 1.9A, Smd; Inductance Bourns Inductor, 120Uh, Shielded, 2.3A Rohs Compliant Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

150uH 3.15A 70mOhm Inductor and Choke - 839-DSO1-30-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.50E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
4 suppliers