Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR1208-330Y

Description
Win Source Part Number: 1273501-SRR1208-330Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1208 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.335" (8.50mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Q @ Freq: 23 @ 2.52MHz Frequency - Self Resonant: 6.5MHz Package / Case: Nonstandard DC Resistance (DCR): 62mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRR1208 Product Status: Obsolete Current - Saturation (Isat): 3.8A
Request a Quote Datasheet
Description
Win Source Part Number: 1273501-SRR1208-330Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1208 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.335" (8.50mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Q @ Freq: 23 @ 2.52MHz Frequency - Self Resonant: 6.5MHz Package / Case: Nonstandard DC Resistance (DCR): 62mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRR1208 Product Status: Obsolete Current - Saturation (Isat): 3.8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273501-SRR1208-330Y
Inductors, Coils, Chokes - Fixed Inductors 1273501-SRR1208-330Y
Win Source Part Number: 1273501-SRR1208-330Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1208 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.335" (8.50mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Q @ Freq: 23 @ 2.52MHz Frequency - Self Resonant: 6.5MHz Package / Case: Nonstandard DC Resistance (DCR): 62mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRR1208 Product Status: Obsolete Current - Saturation (Isat): 3.8A

Win Source Part Number: 1273501-SRR1208-330Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1208
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 33 µH
Height - Seated (Max): 0.335" (8.50mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Q @ Freq: 23 @ 2.52MHz
Frequency - Self Resonant: 6.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 62mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.8 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRR1208
Product Status: Obsolete
Current - Saturation (Isat): 3.8A

Buy Now Datasheet
SMD 33UH 2.8A 62 MOHM Inductor and Choke - 71-SRR1208-330Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 2.8A 62 MOHM Inductor and Choke
71-SRR1208-330Y
SMD 33UH 2.8A 62 MOHM Inductor and Choke 71-SRR1208-330Y
FIXED IND 33UH 2.8A 62 MOHM SMD Product overview: SRR1208-330Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2.8A, 62 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2.8A, 62 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-330Y can be used for catalog matching and distributor lookup.

FIXED IND 33UH 2.8A 62 MOHM SMD Product overview: SRR1208-330Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2.8A, 62 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2.8A, 62 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-330Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR1208-330Y-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-330Y-ND
Fixed Inductors SRR1208-330Y-ND
33µH Shielded Wirewound Inductor 2.8A 62mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 2.8A 62mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273501-SRR1208-330Y 71-SRR1208-330Y SRR1208-330Y-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 33UH 2.8A 62 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1857961 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL1008-2124JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details