Manufacturer: Bourns Inc.
Win Source Part Number: 897486-SRR1208-272KL
Series: SRR1208
Operating Temperature Range: -40°C ~ 125°C
Features: 2.7 mH Shielded Wirewound Inductor 350 mA 5.2Ohm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR1208
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR1208-272KLTR, SRR1208-272KL-ND, SRR1208-272KLCT, SRR1208-272KLDKR
2.7mH Shielded Wirewound Inductor 350mA 5.2Ohm Max Nonstandard
2.7mH Shielded Wirewound Inductor 350mA 5.2Ohm Max Nonstandard
2.7mH Shielded Wirewound Inductor 350mA 5.2Ohm Max Nonstandard
FIXED IND 2.7MH 350MA 5.2OHM SMD Product overview: SRR1208-272KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7MH, 350MA, 5.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7MH, 350MA, 5.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-272KL can be used for catalog matching and distributor lookup.
INDUCTOR, SHIELDED, 2700UH, 0.35A, 10%; Inductance:2.7mH; RMS Current (Irms):350mA; Inductor Construction:Shielde
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 897486-SRR1208-272KL | SRR1208-272KLCT-ND | 71-SRR1208-272KL | 75K8827 |
| Product Name | Fixed Inductors - SRR1208-272KL | Fixed Inductors | SMD 2.7MH 350MA 5.2OHM Inductor and Choke | Inductor, Shielded, 2700Uh, 0.35A, 10%; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Configuration | Fixed |