Bourns, Inc. Fixed Inductors SRR1208-271KL

Description
FIXED IND 270UH 950MA 400 MOHM
Request a Quote Datasheet
Description
FIXED IND 270UH 950MA 400 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR1208-271KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 270UH 950MA 400 MOHM

FIXED IND 270UH 950MA 400 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SRR1208-271KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1208-271KLCT-ND
Fixed Inductors 118-SRR1208-271KLCT-ND
270µH Shielded Wirewound Inductor 950mA 400mOhm Max Nonstandard

270µH Shielded Wirewound Inductor 950mA 400mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1208-271KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1208-271KLTR-ND
Fixed Inductors 118-SRR1208-271KLTR-ND
270µH Shielded Wirewound Inductor 950mA 400mOhm Max Nonstandard

270µH Shielded Wirewound Inductor 950mA 400mOhm Max Nonstandard

Buy Now Datasheet
Inductor,ferrite,270Uh,10+% Tol,10-% Tol,5050-Case Rohs Compliant Bourns - 61J9087 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,270Uh,10+% Tol,10-% Tol,5050-Case Rohs Compliant Bourns
61J9087
Inductor,ferrite,270Uh,10+% Tol,10-% Tol,5050-Case Rohs Compliant Bourns 61J9087
Inductor,Ferrite,270 uH,10+% Tol,10-% Tol,5050-Case RoHS Compliant: Yes

Inductor,Ferrite,270uH,10+% Tol,10-% Tol,5050-Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR1208-271KLDKR-ND 61J9087
Product Name Fixed Inductors Inductor,ferrite,270Uh,10+% Tol,10-% Tol,5050-Case Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909778P - RS Components, Ltd.
Specs
Inductance Range 0.0680 microH
Rated DC Current 480 milliamps
Standards and Certifications RoHS
View Details
Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2225JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details