150µH Shielded Wirewound Inductor 1.3A 240mOhm Max Nonstandard
150µH Shielded Wirewound Inductor 1.3A 240mOhm Max Nonstandard
150µH Shielded Wirewound Inductor 1.3A 240mOhm Max Nonstandard
INDUCTOR, SHIELDED, 150UH, 1.72A, 15%; Inductance:150µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde
FIXED IND 150UH 1.3A 240MOHM SMD
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRR1208-151YLTR-ND | 78Y5640 | SRR1208-151YL |
| Product Name | Fixed Inductors | Inductor, Shielded, 150Uh, 1.72A, 15%; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |