Bourns, Inc. Fixed Inductors SRR1208-151KL

Description
150µH Shielded Wirewound Inductor 1.3A 240mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 1.3A 240mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR1208-151KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1208-151KLCT-ND
Fixed Inductors 118-SRR1208-151KLCT-ND
150µH Shielded Wirewound Inductor 1.3A 240mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 1.3A 240mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1208-151KLDKR-ND - DigiKey
Thief River Falls, MN, United States
150µH Shielded Wirewound Inductor 1.3A 240mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 1.3A 240mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1208-151KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1208-151KLTR-ND
Fixed Inductors 118-SRR1208-151KLTR-ND
150µH Shielded Wirewound Inductor 1.3A 240mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 1.3A 240mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 150Uh, 1.72A, Smd, Full Reel; Inductance Bourns - 61J9078 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 150Uh, 1.72A, Smd, Full Reel; Inductance Bourns
61J9078
Inductor, Shielded, 150Uh, 1.72A, Smd, Full Reel; Inductance Bourns 61J9078
INDUCTOR, SHIELDED, 150UH, 1.72A, SMD, FULL REEL; Inductance:150µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):1.72A; Product Range:SRR1208 Series; Inductor Case / Package:- RoHS Compliant: Yes

INDUCTOR, SHIELDED, 150UH, 1.72A, SMD, FULL REEL; Inductance:150µH; RMS Current (Irms):1.3A; Inductor Construction:Shielded; Saturation Current (Isat):1.72A; Product Range:SRR1208 Series; Inductor Case / Package:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR1208-151KLCT-ND 61J9078
Product Name Fixed Inductors Inductor, Shielded, 150Uh, 1.72A, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2126005P - RS Components, Ltd.
Specs
Inductance Range 3300 microH
Rated DC Current 85 milliamps
Standards and Certifications RoHS
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details