Bourns, Inc. Inductor, Shielded, 15Uh, 4A, 20%; Inductance Bourns SRR1208-150ML.

Description
INDUCTOR, SHIELDED, 15UH, 4A, 20%; Inductance:15µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):5.6A; Product Range:SRR1208 Series; DC Resistance Max:0.036ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 15UH, 4A, 20%; Inductance:15µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):5.6A; Product Range:SRR1208 Series; DC Resistance Max:0.036ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 15Uh, 4A, 20%; Inductance Bourns - 28AC3130 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 4A, 20%; Inductance Bourns
28AC3130
Inductor, Shielded, 15Uh, 4A, 20%; Inductance Bourns 28AC3130
INDUCTOR, SHIELDED, 15UH, 4A, 20%; Inductance:15µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):5.6A; Product Range:SRR1208 Series; DC Resistance Max:0.036ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 4A, 20%; Inductance:15µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):5.6A; Product Range:SRR1208 Series; DC Resistance Max:0.036ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 28AC3130
Product Name Inductor, Shielded, 15Uh, 4A, 20%; Inductance Bourns
Mounting Option Surface Mount Technology
Inductance Range 15 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J564JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-1624112-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0033 microH
View Details
3 suppliers
Automotive 0.018uH 250MHz 0.42A Inductor and Choke - 71-0402CS-18NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0180 microH
Inductance Tolerance 2 (+/- %)
View Details