Bourns, Inc. Fixed Inductors SRR1208-102K

Description
1mH Shielded Wirewound Inductor 500mA 1.65Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Shielded Wirewound Inductor 500mA 1.65Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1208-102K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-102K-ND
Fixed Inductors SRR1208-102K-ND
1mH Shielded Wirewound Inductor 500mA 1.65Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 500mA 1.65Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SRR1208-102K-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3159-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details