Bourns, Inc. Fixed Inductors SRR1208-101YL

Description
100µH Shielded Inductor 1.5A 170mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Inductor 1.5A 170mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1208-101YLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-101YLCT-ND
Fixed Inductors SRR1208-101YLCT-ND
100µH Shielded Inductor 1.5A 170mOhm Max Nonstandard

100µH Shielded Inductor 1.5A 170mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1208-101YLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-101YLTR-ND
Fixed Inductors SRR1208-101YLTR-ND
100µH Shielded Inductor 1.5A 170mOhm Max Nonstandard

100µH Shielded Inductor 1.5A 170mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1208-101YLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-101YLDKR-ND
Fixed Inductors SRR1208-101YLDKR-ND
100µH Shielded Inductor 1.5A 170mOhm Max Nonstandard

100µH Shielded Inductor 1.5A 170mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1208-101YL - 1258831-SRR1208-101YL - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SRR1208-101YL
1258831-SRR1208-101YL
Fixed Inductors - SRR1208-101YL 1258831-SRR1208-101YL
Manufacturer: Bourns Inc. Win Source Part Number: 1258831-SRR1208-101Y L Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 100μH Tolerance: ±15% Material - Core: Ferrite Current - Saturation: 2.1A Frequency - Self Resonant: 4MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 170mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.bourns.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.335" (8.50mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: SRR1208 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) Q at Freq: 15 at 796kHz Current Rating (Amps): 1.5A Inductance Frequency - Test: 1kHz

Manufacturer: Bourns Inc.
Win Source Part Number: 1258831-SRR1208-101YL
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 100μH
Tolerance: ±15%
Material - Core: Ferrite
Current - Saturation: 2.1A
Frequency - Self Resonant: 4MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 170mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.bourns.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.335" (8.50mm)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: SRR1208
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
Q at Freq: 15 at 796kHz
Current Rating (Amps): 1.5A
Inductance Frequency - Test: 1kHz

Buy Now
SMD 100UH 1.5A 170MOHM Inductor and Choke - 71-SRR1208-101YL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 1.5A 170MOHM Inductor and Choke
71-SRR1208-101YL
SMD 100UH 1.5A 170MOHM Inductor and Choke 71-SRR1208-101YL
FIXED IND 100UH 1.5A 170MOHM SMD Product overview: SRR1208-101YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.5A, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.5A, 170MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-101YL can be used for catalog matching and distributor lookup.

FIXED IND 100UH 1.5A 170MOHM SMD Product overview: SRR1208-101YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.5A, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.5A, 170MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-101YL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 2463315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2463315
Surface Mount Inductors 2463315
Bourns SRR1208-101YL

Bourns SRR1208-101YL

Supplier's Site
Surface Mount Inductors - 2463314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2463314
Surface Mount Inductors 2463314
Bourns SRR1208-101YL

Bourns SRR1208-101YL

Supplier's Site
Surface Mount Inductors - 2463315P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2463315P
Surface Mount Inductors 2463315P
Bourns SRR1208-101YL

Bourns SRR1208-101YL

Supplier's Site
Inductor, Shielded, 100Uh, 2.1A, Smd, Full Reel; Inductance Bourns - 83R8947 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, 2.1A, Smd, Full Reel; Inductance Bourns
83R8947
Inductor, Shielded, 100Uh, 2.1A, Smd, Full Reel; Inductance Bourns 83R8947
INDUCTOR, SHIELDED, 100UH, 2.1A, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde d; Saturation Current (Isat):2.1A; Product Range:SRR1208 Series; Power Inductor Case:12.7mm x 12.7mm x 8.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100UH, 2.1A, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):1.5A; Inductor Construction:Shielded; Saturation Current (Isat):2.1A; Product Range:SRR1208 Series; Power Inductor Case:12.7mm x 12.7mm x 8.5mm RoHS Compliant: Yes

Supplier's Site
Inductor, 100Uh, 1.5A, 15%, Smd; Inductance Bourns - 50M4931 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 1.5A, 15%, Smd; Inductance Bourns
50M4931
Inductor, 100Uh, 1.5A, 15%, Smd; Inductance Bourns 50M4931
INDUCTOR, 100UH, 1.5A, 15%, SMD; Inductance:100µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde d; Saturation Current (Isat):2.1A; Product Range:SRR1208 Series; Power Inductor Case:12.7mm x 12.7mm x 8.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 100UH, 1.5A, 15%, SMD; Inductance:100µH; RMS Current (Irms):1.5A; Inductor Construction:Shielded; Saturation Current (Isat):2.1A; Product Range:SRR1208 Series; Power Inductor Case:12.7mm x 12.7mm x 8.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 100Uh, 1.5A, 15%, Shielded; Inductance Bourns - 38AC2397 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 1.5A, 15%, Shielded; Inductance Bourns
38AC2397
Inductor, 100Uh, 1.5A, 15%, Shielded; Inductance Bourns 38AC2397
INDUCTOR, 100UH, 1.5A, 15%, SHIELDED; Inductance:100µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde d; Saturation Current (Isat):2.1A; Product Range:SRR1208 Series; Power Inductor Case:12.7mm x 12.7mm x 8.5mm; DC ResistanceRoHS Compliant: Yes

INDUCTOR, 100UH, 1.5A, 15%, SHIELDED; Inductance:100µH; RMS Current (Irms):1.5A; Inductor Construction:Shielded; Saturation Current (Isat):2.1A; Product Range:SRR1208 Series; Power Inductor Case:12.7mm x 12.7mm x 8.5mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 100Uh, 2.1A, Smd; Inductance Bourns - 61J9073 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, 2.1A, Smd; Inductance Bourns
61J9073
Inductor, Shielded, 100Uh, 2.1A, Smd; Inductance Bourns 61J9073
INDUCTOR, SHIELDED, 100UH, 2.1A, SMD; Inductance:100µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde d; Saturation Current (Isat):2.1A; Product Range:SRR1208 Series; Power Inductor Case:12.7mm x 12.7mm x 8.5mm; Q Factor:15 RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100UH, 2.1A, SMD; Inductance:100µH; RMS Current (Irms):1.5A; Inductor Construction:Shielded; Saturation Current (Isat):2.1A; Product Range:SRR1208 Series; Power Inductor Case:12.7mm x 12.7mm x 8.5mm; Q Factor:15 RoHS Compliant: Yes

Supplier's Site
Inductor;Filter;Ind 100uH;Tol +/-15%;Cur 1.5A;SMT;Case 1208;DCR 0.17 Ohms - 70153550 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;Filter;Ind 100uH;Tol +/-15%;Cur 1.5A;SMT;Case 1208;DCR 0.17 Ohms
70153550
Inductor;Filter;Ind 100uH;Tol +/-15%;Cur 1.5A;SMT;Case 1208;DCR 0.17 Ohms 70153550
Features Ferrite DR and RI Core Current Up to 7.5 A Applications Input/Output of DC/DC Converters Power Supplies for: Portable Communication Equipment, Camcorders, LCD TVs and Car Radios

Features

  • Ferrite DR and RI Core
  • Current Up to 7.5 A
    Applications
  • Input/Output of DC/DC Converters
  • Power Supplies for: Portable Communication Equipment, Camcorders, LCD TVs and Car Radios
Supplier's Site
Fixed Inductors - SRR1208-101YL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1208-101YL
Fixed Inductors SRR1208-101YL
FIXED IND 100UH 1.5A 170MOHM SMD

FIXED IND 100UH 1.5A 170MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1208-101YLCT-ND 1258831-SRR1208-101YL 71-SRR1208-101YL 2463315 83R8947 38AC2397 61J9073 70153550 SRR1208-101YL
Product Name Fixed Inductors Fixed Inductors - SRR1208-101YL SMD 100UH 1.5A 170MOHM Inductor and Choke Surface Mount Inductors Inductor, Shielded, 100Uh, 2.1A, Smd, Full Reel; Inductance Bourns Inductor, 100Uh, 1.5A, 15%, Shielded; Inductance Bourns Inductor, Shielded, 100Uh, 2.1A, Smd; Inductance Bourns Inductor;Filter;Ind 100uH;Tol +/-15%;Cur 1.5A;SMT;Case 1208;DCR 0.17 Ohms Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3131-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-7X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 90 milliamps
DCR 270 ohms
View Details
3 suppliers