Bourns, Inc. Fixed Inductors SRR1206-561KL

Description
560µH Shielded Wirewound Inductor 450mA 1.32Ohm Max Nonstandard
Request a Quote Datasheet
Description
560µH Shielded Wirewound Inductor 450mA 1.32Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1206-561KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1206-561KL-ND
Fixed Inductors SRR1206-561KL-ND
560µH Shielded Wirewound Inductor 450mA 1.32Ohm Max Nonstandard

560µH Shielded Wirewound Inductor 450mA 1.32Ohm Max Nonstandard

Buy Now Datasheet
560UH 450MA 1.32OHM Inductor and Choke - 71-SRR1206-561KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
560UH 450MA 1.32OHM Inductor and Choke
71-SRR1206-561KL
560UH 450MA 1.32OHM Inductor and Choke 71-SRR1206-561KL
FIXED IND 560UH 450MA 1.32OHM SM Product overview: SRR1206-561KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 450MA, 1.32OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 450MA, 1.32OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-561KL can be used for catalog matching and distributor lookup.

FIXED IND 560UH 450MA 1.32OHM SM Product overview: SRR1206-561KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 450MA, 1.32OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 450MA, 1.32OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-561KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273517-SRR1206-561KL
Inductors, Coils, Chokes - Fixed Inductors 1273517-SRR1206-561KL
Win Source Part Number: 1273517-SRR1206-561K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1206 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 560 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 13 @ 796kHz Frequency - Self Resonant: 2MHz Package / Case: Nonstandard DC Resistance (DCR): 1.32Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 450 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRR1206 Current - Saturation (Isat): 800mA

Win Source Part Number: 1273517-SRR1206-561KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1206
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 560 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 13 @ 796kHz
Frequency - Self Resonant: 2MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.32Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 450 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRR1206
Current - Saturation (Isat): 800mA

Buy Now Datasheet
Surface Mount Power Inductor, Srr1206 Series, 560 H, 10%, Shielded, 1.32 Ohm, 450 Ma Rohs Compliant Bourns - 06X7725 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1206 Series, 560 H, 10%, Shielded, 1.32 Ohm, 450 Ma Rohs Compliant Bourns
06X7725
Surface Mount Power Inductor, Srr1206 Series, 560 H, 10%, Shielded, 1.32 Ohm, 450 Ma Rohs Compliant Bourns 06X7725
Surface Mount Power Inductor, SRR1206 Series, 560 H, 10%, Shielded, 1.32 ohm, 450 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1206 Series, 560 H, 10%, Shielded, 1.32 ohm, 450 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1206-561KL-ND 71-SRR1206-561KL 1273517-SRR1206-561KL 06X7725
Product Name Fixed Inductors 560UH 450MA 1.32OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Srr1206 Series, 560 H, 10%, Shielded, 1.32 Ohm, 450 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1670240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 10000 microH
View Details