Bourns, Inc. Fixed Inductors SRR1206-121YL

Description
120µH Shielded Wirewound Inductor 1A 260mOhm Max Nonstandard
Request a Quote Datasheet
Description
120µH Shielded Wirewound Inductor 1A 260mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1206-121YLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1206-121YLCT-ND
Fixed Inductors SRR1206-121YLCT-ND
120µH Shielded Wirewound Inductor 1A 260mOhm Max Nonstandard

120µH Shielded Wirewound Inductor 1A 260mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1206-121YLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1206-121YLTR-ND
Fixed Inductors SRR1206-121YLTR-ND
120µH Shielded Wirewound Inductor 1A 260mOhm Max Nonstandard

120µH Shielded Wirewound Inductor 1A 260mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1206-121YLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1206-121YLDKR-ND
Fixed Inductors SRR1206-121YLDKR-ND
120µH Shielded Wirewound Inductor 1A 260mOhm Max Nonstandard

120µH Shielded Wirewound Inductor 1A 260mOhm Max Nonstandard

Buy Now Datasheet
SMD 120UH 1A 260 MOHM Inductor and Choke - 71-SRR1206-121YL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120UH 1A 260 MOHM Inductor and Choke
71-SRR1206-121YL
SMD 120UH 1A 260 MOHM Inductor and Choke 71-SRR1206-121YL
FIXED IND 120UH 1A 260 MOHM SMD Product overview: SRR1206-121YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120UH, 1A, 260 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120UH, 1A, 260 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-121YL can be used for catalog matching and distributor lookup.

FIXED IND 120UH 1A 260 MOHM SMD Product overview: SRR1206-121YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120UH, 1A, 260 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120UH, 1A, 260 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-121YL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273529-SRR1206-121YL
Inductors, Coils, Chokes - Fixed Inductors 1273529-SRR1206-121YL
Win Source Part Number: 1273529-SRR1206-121Y L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1206 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 120 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Q @ Freq: 13 @ 796kHz Frequency - Self Resonant: 5MHz Package / Case: Nonstandard DC Resistance (DCR): 260mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1206-121YL,SRR120 6-121YLTR,SRR1206-12 1YLDKR,SRR1206-121YL CT Base Product Number: SRR1206 Current - Saturation (Isat): 1.8A

Win Source Part Number: 1273529-SRR1206-121YL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1206
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 120 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Q @ Freq: 13 @ 796kHz
Frequency - Self Resonant: 5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 260mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1206-121YL,SRR1206-121YLTR,SRR1206-121YLDKR,SRR1206-121YLCT
Base Product Number: SRR1206
Current - Saturation (Isat): 1.8A

Buy Now Datasheet
Surface Mount Power Inductor, Srr1206 Series, 120 H, 15%, Shielded, 0.26 Ohm, 1 A Rohs Compliant Bourns - 06X7713 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1206 Series, 120 H, 15%, Shielded, 0.26 Ohm, 1 A Rohs Compliant Bourns
06X7713
Surface Mount Power Inductor, Srr1206 Series, 120 H, 15%, Shielded, 0.26 Ohm, 1 A Rohs Compliant Bourns 06X7713
Surface Mount Power Inductor, SRR1206 Series, 120 H, 15%, Shielded, 0.26 ohm, 1 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1206 Series, 120 H, 15%, Shielded, 0.26 ohm, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1206-121YLCT-ND 71-SRR1206-121YL 1273529-SRR1206-121YL 06X7713
Product Name Fixed Inductors SMD 120UH 1A 260 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Srr1206 Series, 120 H, 15%, Shielded, 0.26 Ohm, 1 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2152SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1-1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 75 ohms
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-6N0 016008C-6N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details