Bourns, Inc. SMD 100UH 1A 400 MOHM Inductor and Choke SRR1205-101KL

Description
FIXED IND 100UH 1A 400 MOHM SMD Product overview: SRR1205-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1A, 400 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1A, 400 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1205-101KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 1A 400 MOHM SMD Product overview: SRR1205-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1A, 400 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1A, 400 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1205-101KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100UH 1A 400 MOHM Inductor and Choke - 71-SRR1205-101KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 1A 400 MOHM Inductor and Choke
71-SRR1205-101KL
SMD 100UH 1A 400 MOHM Inductor and Choke 71-SRR1205-101KL
FIXED IND 100UH 1A 400 MOHM SMD Product overview: SRR1205-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1A, 400 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1A, 400 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1205-101KL can be used for catalog matching and distributor lookup.

FIXED IND 100UH 1A 400 MOHM SMD Product overview: SRR1205-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1A, 400 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1A, 400 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1205-101KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRR1205-101KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100UH 1A 400 MOHM SMD

FIXED IND 100UH 1A 400 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRR1205-101KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1205-101KLTR-ND
Fixed Inductors 118-SRR1205-101KLTR-ND
100µH Shielded Wirewound Inductor 1A 400mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1A 400mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1205-101KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1205-101KLCT-ND
Fixed Inductors 118-SRR1205-101KLCT-ND
100µH Shielded Wirewound Inductor 1A 400mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1A 400mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 100Uh, Shielded, 1A; Inductance Bourns - 33AK4551 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 100Uh, Shielded, 1A; Inductance Bourns
33AK4551
Power Inductor, 100Uh, Shielded, 1A; Inductance Bourns 33AK4551
POWER INDUCTOR, 100UH, SHIELDED, 1A; Inductance:100µH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):2A; Product Range:SRR1205 Series; Inductor Case / Package:-; DC Resistance Max:0.4ohm RoHS Compliant: Yes

POWER INDUCTOR, 100UH, SHIELDED, 1A; Inductance:100µH; RMS Current (Irms):1A; Inductor Construction:Shielded; Saturation Current (Isat):2A; Product Range:SRR1205 Series; Inductor Case / Package:-; DC Resistance Max:0.4ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 100Uh, Shielded, 1A; Inductance Bourns - 61J9014 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 100Uh, Shielded, 1A; Inductance Bourns
61J9014
Power Inductor, 100Uh, Shielded, 1A; Inductance Bourns 61J9014
POWER INDUCTOR, 100UH, SHIELDED, 1A; Inductance:100µH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):2A; Product Range:SRR1205 Series; Inductor Case / Package:-; DC Resistance Max:0.4ohm RoHS Compliant: Yes

POWER INDUCTOR, 100UH, SHIELDED, 1A; Inductance:100µH; RMS Current (Irms):1A; Inductor Construction:Shielded; Saturation Current (Isat):2A; Product Range:SRR1205 Series; Inductor Case / Package:-; DC Resistance Max:0.4ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1205-101KL 118-SRR1205-101KLDKR-ND 33AK4551
Product Name SMD 100UH 1A 400 MOHM Inductor and Choke Fixed Inductors Power Inductor, 100Uh, Shielded, 1A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Current Rod Core Inductor - FIRCH-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5.9 microH
DCR 0.0185 ohms
View Details
2 suppliers
150uH 25A Inductor and Choke - 839-DLFL-0147-25D2 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
2 suppliers
Leaded Inductors - 1048426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 470 microH
Lead Style Radial; Radial
View Details