FIXED IND 220UH 940MA 500 MOHM
FIXED IND 220UH 940MA 500 MOHM
FIXED IND 220UH 940MA 500 MOHM
POWER INDUCTOR, 220UH, SHIELDED, 0.94A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRR1050HA-221YDKR-ND | 61AK2513 |
| Product Name | Fixed Inductors | Power Inductor, 220Uh, Shielded, 0.94A Rohs Compliant Bourns |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 30 (+/- %) |