Bourns, Inc. Fixed Inductors SRR1050HA-220Y

Description
FIXED IND 22UH 2.9A 62 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 22UH 2.9A 62 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR1050HA-220YCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 2.9A 62 MOHM SMD

FIXED IND 22UH 2.9A 62 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRR1050HA-220YTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 2.9A 62 MOHM SMD

FIXED IND 22UH 2.9A 62 MOHM SMD

Buy Now Datasheet
Power Inductor, 22Uh, Shielded, 2.95A Rohs Compliant Bourns - 61AK2512 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 22Uh, Shielded, 2.95A Rohs Compliant Bourns
61AK2512
Power Inductor, 22Uh, Shielded, 2.95A Rohs Compliant Bourns 61AK2512
POWER INDUCTOR, 22UH, SHIELDED, 2.95A ROHS COMPLIANT: YES

POWER INDUCTOR, 22UH, SHIELDED, 2.95A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR1050HA-220YCT-ND 61AK2512
Product Name Fixed Inductors Power Inductor, 22Uh, Shielded, 2.95A Rohs Compliant Bourns
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers