Bourns, Inc. SMD 820UH 240MA 2.6OHM Inductor and Choke SRR1005-821K

Description
FIXED IND 820UH 240MA 2.6OHM SMD Product overview: SRR1005-821K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820UH, 240MA, 2.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820UH, 240MA, 2.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-821K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 820UH 240MA 2.6OHM SMD Product overview: SRR1005-821K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820UH, 240MA, 2.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820UH, 240MA, 2.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-821K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 820UH 240MA 2.6OHM Inductor and Choke - 71-SRR1005-821K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 820UH 240MA 2.6OHM Inductor and Choke
71-SRR1005-821K
SMD 820UH 240MA 2.6OHM Inductor and Choke 71-SRR1005-821K
FIXED IND 820UH 240MA 2.6OHM SMD Product overview: SRR1005-821K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820UH, 240MA, 2.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820UH, 240MA, 2.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-821K can be used for catalog matching and distributor lookup.

FIXED IND 820UH 240MA 2.6OHM SMD Product overview: SRR1005-821K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820UH, 240MA, 2.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820UH, 240MA, 2.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-821K can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273578-SRR1005-821K
Inductors, Coils, Chokes - Fixed Inductors 1273578-SRR1005-821K
Win Source Part Number: 1273578-SRR1005-821K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1005 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 820 µH Height - Seated (Max): 0.205" (5.20mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 37 @ 796kHz Frequency - Self Resonant: 2.5MHz Package / Case: Nonstandard DC Resistance (DCR): 2.6Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 240 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1005821K,-SRR1005 -821KTR,SRR1005-821K ,-SRR1005-821K,SRR10 05-821KTR,-SRR1005-8 21K,SRR1005-821KCT,- SRR1005-821KCT Base Product Number: SRR1005 Current - Saturation (Isat): 360mA

Win Source Part Number: 1273578-SRR1005-821K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1005
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 820 µH
Height - Seated (Max): 0.205" (5.20mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 37 @ 796kHz
Frequency - Self Resonant: 2.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.6Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 240 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1005821K,-SRR1005-821KTR,SRR1005-821K,-SRR1005-821K,SRR1005-821KTR,-SRR1005-821K,SRR1005-821KCT,-SRR1005-821KCT
Base Product Number: SRR1005
Current - Saturation (Isat): 360mA

Buy Now Datasheet
Surface Mount Power Inductor, Srr1005 Series, 820 H, 10%, Shielded, 2.6 Ohm, 240 Ma Rohs Compliant Bourns - 06X7710 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1005 Series, 820 H, 10%, Shielded, 2.6 Ohm, 240 Ma Rohs Compliant Bourns
06X7710
Surface Mount Power Inductor, Srr1005 Series, 820 H, 10%, Shielded, 2.6 Ohm, 240 Ma Rohs Compliant Bourns 06X7710
Surface Mount Power Inductor, SRR1005 Series, 820 H, 10%, Shielded, 2.6 ohm, 240 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1005 Series, 820 H, 10%, Shielded, 2.6 ohm, 240 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1005-821K 1273578-SRR1005-821K 06X7710
Product Name SMD 820UH 240MA 2.6OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Srr1005 Series, 820 H, 10%, Shielded, 2.6 Ohm, 240 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Range 820 microH 820 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details