Bourns, Inc. SMD 330UH 350MA 1.2OHM Inductor and Choke SRR1005-331K

Description
FIXED IND 330UH 350MA 1.2OHM SMD Product overview: SRR1005-331K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 350MA, 1.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 350MA, 1.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-331K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 330UH 350MA 1.2OHM SMD Product overview: SRR1005-331K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 350MA, 1.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 350MA, 1.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-331K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 330UH 350MA 1.2OHM Inductor and Choke - 71-SRR1005-331K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330UH 350MA 1.2OHM Inductor and Choke
71-SRR1005-331K
SMD 330UH 350MA 1.2OHM Inductor and Choke 71-SRR1005-331K
FIXED IND 330UH 350MA 1.2OHM SMD Product overview: SRR1005-331K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 350MA, 1.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 350MA, 1.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-331K can be used for catalog matching and distributor lookup.

FIXED IND 330UH 350MA 1.2OHM SMD Product overview: SRR1005-331K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 350MA, 1.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 350MA, 1.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-331K can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273581-SRR1005-331K
Inductors, Coils, Chokes - Fixed Inductors 1273581-SRR1005-331K
Win Source Part Number: 1273581-SRR1005-331K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1005 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 330 µH Height - Seated (Max): 0.205" (5.20mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 30 @ 796kHz Frequency - Self Resonant: 4.5MHz Package / Case: Nonstandard DC Resistance (DCR): 1.2Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 350 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRR1005-331KCT,SRR1 005-331K,SRR1005-331 KTR,SRR1005331K,-SRR 1005-331KTR,-SRR1005 -331K,SRR1005-331KCT ,-SRR1005-331K Base Product Number: SRR1005 Current - Saturation (Isat): 480mA

Win Source Part Number: 1273581-SRR1005-331K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1005
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 330 µH
Height - Seated (Max): 0.205" (5.20mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 30 @ 796kHz
Frequency - Self Resonant: 4.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.2Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 350 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR1005-331KCT,SRR1005-331K,SRR1005-331KTR,SRR1005331K,-SRR1005-331KTR,-SRR1005-331K,SRR1005-331KCT,-SRR1005-331K
Base Product Number: SRR1005
Current - Saturation (Isat): 480mA

Buy Now Datasheet
Inductor, Shielded, 330Uh, 480Ma, Smd; Inductance Bourns - 02J4568 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 330Uh, 480Ma, Smd; Inductance Bourns
02J4568
Inductor, Shielded, 330Uh, 480Ma, Smd; Inductance Bourns 02J4568
INDUCTOR, SHIELDED, 330UH, 480MA, SMD; Inductance:330µH; RMS Current (Irms):350mA; Inductor Construction:Shielde d; Saturation Current (Isat):480mA; Product Range:SRR1005 Series; DC Resistance Max:1.2ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 330UH, 480MA, SMD; Inductance:330µH; RMS Current (Irms):350mA; Inductor Construction:Shielded; Saturation Current (Isat):480mA; Product Range:SRR1005 Series; DC Resistance Max:1.2ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1005-331K 1273581-SRR1005-331K 02J4568
Product Name SMD 330UH 350MA 1.2OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, 330Uh, 480Ma, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Range 330 microH 330 microH 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J225JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627322520C220KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-H22H-101Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details