Bourns, Inc. 180UH 500MA 700MOHM Inductor and Choke SRR1005-181K

Description
FIXED IND 180UH 500MA 700MOHM SM Product overview: SRR1005-181K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 500MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 500MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-181K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 180UH 500MA 700MOHM SM Product overview: SRR1005-181K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 500MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 500MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-181K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
180UH 500MA 700MOHM Inductor and Choke - 71-SRR1005-181K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180UH 500MA 700MOHM Inductor and Choke
71-SRR1005-181K
180UH 500MA 700MOHM Inductor and Choke 71-SRR1005-181K
FIXED IND 180UH 500MA 700MOHM SM Product overview: SRR1005-181K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 500MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 500MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-181K can be used for catalog matching and distributor lookup.

FIXED IND 180UH 500MA 700MOHM SM Product overview: SRR1005-181K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 500MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 500MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-181K can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273576-SRR1005-181K
Inductors, Coils, Chokes - Fixed Inductors 1273576-SRR1005-181K
Win Source Part Number: 1273576-SRR1005-181K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1005 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 180 µH Height - Seated (Max): 0.205" (5.20mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 28 @ 796kHz Frequency - Self Resonant: 5.8MHz Package / Case: Nonstandard DC Resistance (DCR): 700mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1005-181KCT,-SRR1 005-181K,-SRR1005-18 1K,-SRR1005-181KTR,S RR1005-181KTR,SRR100 5-181K,SRR1005181K,- SRR1005-181KCT Base Product Number: SRR1005 Current - Saturation (Isat): 650mA

Win Source Part Number: 1273576-SRR1005-181K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1005
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 180 µH
Height - Seated (Max): 0.205" (5.20mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 28 @ 796kHz
Frequency - Self Resonant: 5.8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 700mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1005-181KCT,-SRR1005-181K,-SRR1005-181K,-SRR1005-181KTR,SRR1005-181KTR,SRR1005-181K,SRR1005181K,-SRR1005-181KCT
Base Product Number: SRR1005
Current - Saturation (Isat): 650mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1005-181K 1273576-SRR1005-181K
Product Name 180UH 500MA 700MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Range 180 microH 180 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4400 to ? microH
DCR 0.0490 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0603-2102SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details