Bourns, Inc. SMD 82UH 420MA 1.2 OHM Inductor and Choke SRR1003-820M

Description
FIXED IND 82UH 420MA 1.2 OHM SMD Product overview: SRR1003-820M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 420MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 420MA, 1.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1003-820M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 82UH 420MA 1.2 OHM SMD Product overview: SRR1003-820M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 420MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 420MA, 1.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1003-820M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 82UH 420MA 1.2 OHM Inductor and Choke - 71-SRR1003-820M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82UH 420MA 1.2 OHM Inductor and Choke
71-SRR1003-820M
SMD 82UH 420MA 1.2 OHM Inductor and Choke 71-SRR1003-820M
FIXED IND 82UH 420MA 1.2 OHM SMD Product overview: SRR1003-820M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 420MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 420MA, 1.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1003-820M can be used for catalog matching and distributor lookup.

FIXED IND 82UH 420MA 1.2 OHM SMD Product overview: SRR1003-820M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 420MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 420MA, 1.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1003-820M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273591-SRR1003-820M
Inductors, Coils, Chokes - Fixed Inductors 1273591-SRR1003-820M
Win Source Part Number: 1273591-SRR1003-820M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1003 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 82 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 20 @ 2.52MHz Frequency - Self Resonant: 11MHz Package / Case: Nonstandard DC Resistance (DCR): 1.2Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.406" W (12.70mm x 10.30mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 420 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SRR1003 Current - Saturation (Isat): 1A

Win Source Part Number: 1273591-SRR1003-820M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1003
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 82 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 20 @ 2.52MHz
Frequency - Self Resonant: 11MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.2Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.406" W (12.70mm x 10.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 420 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: SRR1003
Current - Saturation (Isat): 1A

Buy Now Datasheet
Fixed Inductors - SRR1003-820M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1003-820M-ND
Fixed Inductors SRR1003-820M-ND
82µH Shielded Wirewound Inductor 420mA 1.2Ohm Max Nonstandard

82µH Shielded Wirewound Inductor 420mA 1.2Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1003-820M 1273591-SRR1003-820M SRR1003-820M-ND
Product Name SMD 82UH 420MA 1.2 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 82 microH 82 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKIH-3237-122Q-NK - 855812-DKIH-3237-122Q-NK - Win Source Electronics
Specs
Application RF Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-H4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers