Bourns, Inc. Fixed Inductors SRR1003-4R7M

Description
4.7µH Shielded Wirewound Inductor 1.9A 78mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 1.9A 78mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1003-4R7M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1003-4R7M-ND
Fixed Inductors SRR1003-4R7M-ND
4.7µH Shielded Wirewound Inductor 1.9A 78mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.9A 78mOhm Max Nonstandard

Buy Now Datasheet
SMD 4.7UH 1.9A 78 MOHM Inductor and Choke - 71-SRR1003-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1.9A 78 MOHM Inductor and Choke
71-SRR1003-4R7M
SMD 4.7UH 1.9A 78 MOHM Inductor and Choke 71-SRR1003-4R7M
FIXED IND 4.7UH 1.9A 78 MOHM SMD Product overview: SRR1003-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.9A, 78 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.9A, 78 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1003-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.9A 78 MOHM SMD Product overview: SRR1003-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.9A, 78 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.9A, 78 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1003-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273596-SRR1003-4R7M
Inductors, Coils, Chokes - Fixed Inductors 1273596-SRR1003-4R7M
Win Source Part Number: 1273596-SRR1003-4R7M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1003 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 10 @ 7.96MHz Frequency - Self Resonant: 50MHz Package / Case: Nonstandard DC Resistance (DCR): 78mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.406" W (12.70mm x 10.30mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SRR1003 Current - Saturation (Isat): 4.6A

Win Source Part Number: 1273596-SRR1003-4R7M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1003
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 10 @ 7.96MHz
Frequency - Self Resonant: 50MHz
Package / Case: Nonstandard
DC Resistance (DCR): 78mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.406" W (12.70mm x 10.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.9 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: SRR1003
Current - Saturation (Isat): 4.6A

Buy Now Datasheet
Inductor, Shielded, 4.7Uh, 4.6A, Smd, Full Reel; Inductance Bourns - 16C0851 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 4.6A, Smd, Full Reel; Inductance Bourns
16C0851
Inductor, Shielded, 4.7Uh, 4.6A, Smd, Full Reel; Inductance Bourns 16C0851
INDUCTOR, SHIELDED, 4.7UH, 4.6A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde d; Saturation Current (Isat):4.6A; Product Range:SRR1003 Series; Inductor Case / Package:-; Product Width:10.3mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 4.6A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):1.9A; Inductor Construction:Shielded; Saturation Current (Isat):4.6A; Product Range:SRR1003 Series; Inductor Case / Package:-; Product Width:10.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1003-4R7M-ND 71-SRR1003-4R7M 1273596-SRR1003-4R7M 16C0851
Product Name Fixed Inductors SMD 4.7UH 1.9A 78 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, 4.7Uh, 4.6A, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2222SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 3-2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
016008F (0402) Ferrite Chip Inductors - 016008F-30N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details