Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR1003-390M

Description
Win Source Part Number: 1273597-SRR1003-390M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1003 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 39 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 18 @ 2.52MHz Frequency - Self Resonant: 16MHz Package / Case: Nonstandard DC Resistance (DCR): 560mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.406" W (12.70mm x 10.30mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 650 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SRR1003 Current - Saturation (Isat): 1.6A
Request a Quote Datasheet
Description
Win Source Part Number: 1273597-SRR1003-390M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1003 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 39 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 18 @ 2.52MHz Frequency - Self Resonant: 16MHz Package / Case: Nonstandard DC Resistance (DCR): 560mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.406" W (12.70mm x 10.30mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 650 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SRR1003 Current - Saturation (Isat): 1.6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273597-SRR1003-390M
Inductors, Coils, Chokes - Fixed Inductors 1273597-SRR1003-390M
Win Source Part Number: 1273597-SRR1003-390M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1003 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 39 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 18 @ 2.52MHz Frequency - Self Resonant: 16MHz Package / Case: Nonstandard DC Resistance (DCR): 560mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.406" W (12.70mm x 10.30mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 650 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SRR1003 Current - Saturation (Isat): 1.6A

Win Source Part Number: 1273597-SRR1003-390M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1003
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 39 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 18 @ 2.52MHz
Frequency - Self Resonant: 16MHz
Package / Case: Nonstandard
DC Resistance (DCR): 560mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.406" W (12.70mm x 10.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 650 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: SRR1003
Current - Saturation (Isat): 1.6A

Buy Now Datasheet
Fixed Inductors - SRR1003-390M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1003-390M-ND
Fixed Inductors SRR1003-390M-ND
39µH Shielded Wirewound Inductor 650mA 560mOhm Max Nonstandard

39µH Shielded Wirewound Inductor 650mA 560mOhm Max Nonstandard

Buy Now Datasheet
SMD 39UH 650MA 560MOHM Inductor and Choke - 71-SRR1003-390M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 39UH 650MA 560MOHM Inductor and Choke
71-SRR1003-390M
SMD 39UH 650MA 560MOHM Inductor and Choke 71-SRR1003-390M
FIXED IND 39UH 650MA 560MOHM SMD Product overview: SRR1003-390M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 650MA, 560MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 650MA, 560MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1003-390M can be used for catalog matching and distributor lookup.

FIXED IND 39UH 650MA 560MOHM SMD Product overview: SRR1003-390M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 650MA, 560MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 650MA, 560MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1003-390M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor,ferrite,39Uh,20+% Tol,20-% Tol,5041-Case Bourns - 60H9483 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,39Uh,20+% Tol,20-% Tol,5041-Case Bourns
60H9483
Inductor,ferrite,39Uh,20+% Tol,20-% Tol,5041-Case Bourns 60H9483
Inductor,Ferrite,39u H,20+% Tol,20-% Tol,5041-Case

Inductor,Ferrite,39uH,20+% Tol,20-% Tol,5041-Case

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273597-SRR1003-390M SRR1003-390M-ND 71-SRR1003-390M 60H9483
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 39UH 650MA 560MOHM Inductor and Choke Inductor,ferrite,39Uh,20+% Tol,20-% Tol,5041-Case Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3-127-600-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details