Bourns, Inc. Fixed Inductors SRR1003-271Y

Description
270µH Shielded Wirewound Inductor 220mA 3.1Ohm Nonstandard
Request a Quote Datasheet
Description
270µH Shielded Wirewound Inductor 220mA 3.1Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1003-271Y-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1003-271Y-ND
Fixed Inductors SRR1003-271Y-ND
270µH Shielded Wirewound Inductor 220mA 3.1Ohm Nonstandard

270µH Shielded Wirewound Inductor 220mA 3.1Ohm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273601-SRR1003-271Y
Inductors, Coils, Chokes - Fixed Inductors 1273601-SRR1003-271Y
Win Source Part Number: 1273601-SRR1003-271Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1003 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 270 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Q @ Freq: 26 @ 796kHz Frequency - Self Resonant: 4.1MHz Package / Case: Nonstandard DC Resistance (DCR): 3.1Ohm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.406" W (12.70mm x 10.30mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 220 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SRR1003 Current - Saturation (Isat): 600mA

Win Source Part Number: 1273601-SRR1003-271Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1003
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 270 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Q @ Freq: 26 @ 796kHz
Frequency - Self Resonant: 4.1MHz
Package / Case: Nonstandard
DC Resistance (DCR): 3.1Ohm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.406" W (12.70mm x 10.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 220 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: SRR1003
Current - Saturation (Isat): 600mA

Buy Now Datasheet
SMD 270UH 220MA 3.1OHM Inductor and Choke - 71-SRR1003-271Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 270UH 220MA 3.1OHM Inductor and Choke
71-SRR1003-271Y
SMD 270UH 220MA 3.1OHM Inductor and Choke 71-SRR1003-271Y
FIXED IND 270UH 220MA 3.1OHM SMD Product overview: SRR1003-271Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 220MA, 3.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 220MA, 3.1OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1003-271Y can be used for catalog matching and distributor lookup.

FIXED IND 270UH 220MA 3.1OHM SMD Product overview: SRR1003-271Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 220MA, 3.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 220MA, 3.1OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1003-271Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor,ferrite,270Uh,15+% Tol,15-% Tol,5041-Case Bourns - 33M0040 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,270Uh,15+% Tol,15-% Tol,5041-Case Bourns
33M0040
Inductor,ferrite,270Uh,15+% Tol,15-% Tol,5041-Case Bourns 33M0040
Inductor,Ferrite,270 uH,15+% Tol,15-% Tol,5041-Case

Inductor,Ferrite,270uH,15+% Tol,15-% Tol,5041-Case

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1003-271Y-ND 1273601-SRR1003-271Y 71-SRR1003-271Y 33M0040
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 270UH 220MA 3.1OHM Inductor and Choke Inductor,ferrite,270Uh,15+% Tol,15-% Tol,5041-Case Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-V1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details