Inductor Power Shielded Wirewound 2200uH 15% 1KHz 95Q-Factor Ferrite 0.2A 5Ohm DCR T/R Product overview: SRR0908-222YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uH, 1KHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2200uH, 1KHz, 0.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0908-222YL can be used for catalog matching and distributor lookup.
2.2mH Shielded Wirewound Inductor 200mA 5Ohm Max 8-SMD, Gull Wing
Win Source Part Number: 1273629-SRR0908-222Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0908
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 2.2 mH
Height - Seated (Max): 0.307" (7.80mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Q @ Freq: 95 @ 252kHz
Frequency - Self Resonant: 1MHz
Package / Case: 8-SMD, Gull Wing
DC Resistance (DCR): 5Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.374" W (10.00mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR0908-222YL,-SRR0
Base Product Number: SRR0908
Current - Saturation (Isat): 290mA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR0908-222YL | SRR0908-222YLTR-ND | 1273629-SRR0908-222YL |
| Product Name | 2200uH 1KHz 0.2A Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Power | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Inductance Range | 2200 microH | 2200 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |