15mH Shielded Wirewound Inductor 80mA 40Ohm Max 8-SMD, Gull Wing
15mH Shielded Wirewound Inductor 80mA 40Ohm Max 8-SMD, Gull Wing
15mH Shielded Wirewound Inductor 80mA 40Ohm Max 8-SMD, Gull Wing
Win Source Part Number: 1273634-SRR0908-153Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0908
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 15 mH
Height - Seated (Max): 0.307" (7.80mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Q @ Freq: 130 @ 79.6kHz
Frequency - Self Resonant: 400kHz
Package / Case: 8-SMD, Gull Wing
DC Resistance (DCR): 40Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.374" W (10.00mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 80 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR0908-153YL,SRR090
Base Product Number: SRR0908
Current - Saturation (Isat): 120mA
FIXED IND 15MH 80MA 40 OHM SMD Product overview: SRR0908-153YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15MH, 80MA, 40 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15MH, 80MA, 40 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0908-153YL can be used for catalog matching and distributor lookup.
INDUCTOR, SHIELDED, 15000UH, 0.08A, 15%; Inductance:15mH; RMS Current (Irms):80mA; Inductor Construction:Shielde
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRR0908-153YLTR-ND | 1273634-SRR0908-153YL | 71-SRR0908-153YL | 61J8989 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 15MH 80MA 40 OHM Inductor and Choke | Inductor, Shielded, 15000Uh, 0.08A, 15%; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |