Bourns, Inc. Fixed Inductors SRR0908-121YL

Description
120µH Shielded Wirewound Inductor 900mA 340mOhm Max 8-SMD, Gull Wing
Request a Quote Datasheet
Description
120µH Shielded Wirewound Inductor 900mA 340mOhm Max 8-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0908-121YL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0908-121YL-ND
Fixed Inductors SRR0908-121YL-ND
120µH Shielded Wirewound Inductor 900mA 340mOhm Max 8-SMD, Gull Wing

120µH Shielded Wirewound Inductor 900mA 340mOhm Max 8-SMD, Gull Wing

Buy Now Datasheet
120UH 900MA 340MOHM Inductor and Choke - 71-SRR0908-121YL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120UH 900MA 340MOHM Inductor and Choke
71-SRR0908-121YL
120UH 900MA 340MOHM Inductor and Choke 71-SRR0908-121YL
FIXED IND 120UH 900MA 340MOHM SM Product overview: SRR0908-121YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 900MA, 340MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 900MA, 340MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0908-121YL can be used for catalog matching and distributor lookup.

FIXED IND 120UH 900MA 340MOHM SM Product overview: SRR0908-121YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 900MA, 340MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 900MA, 340MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0908-121YL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273623-SRR0908-121YL
Inductors, Coils, Chokes - Fixed Inductors 1273623-SRR0908-121YL
Win Source Part Number: 1273623-SRR0908-121Y L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0908 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 120 µH Height - Seated (Max): 0.307" (7.80mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Q @ Freq: 42 @ 796kHz Frequency - Self Resonant: 5.7MHz Package / Case: 8-SMD, Gull Wing DC Resistance (DCR): 340mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.374" W (10.00mm x 9.50mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 900 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRR0908 Current - Saturation (Isat): 1.1A

Win Source Part Number: 1273623-SRR0908-121YL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0908
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 120 µH
Height - Seated (Max): 0.307" (7.80mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Q @ Freq: 42 @ 796kHz
Frequency - Self Resonant: 5.7MHz
Package / Case: 8-SMD, Gull Wing
DC Resistance (DCR): 340mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.374" W (10.00mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 900 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRR0908
Current - Saturation (Isat): 1.1A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR0908-121YL-ND 71-SRR0908-121YL 1273623-SRR0908-121YL
Product Name Fixed Inductors 120UH 900MA 340MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers