Win Source Part Number: 1273635-SRR0906-9R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0906
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 9.2 µH
Height - Seated (Max): 0.248" (6.30mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: 8-SMD, Gull Wing
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.374" W (10.00mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRR0906
FIXED IND 9.2UH SMD Product overview: SRR0906-9R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9.2UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 9.2UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0906-9R2ML can be used for catalog matching and distributor lookup.
9.2µH Shielded Wirewound Inductor 8-SMD, Gull Wing
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273635-SRR0906-9R2ML | 71-SRR0906-9R2ML | SRR0906-9R2ML-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 9.2UH Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Application | RF Choke | RF Choke |