Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR0906-680ML

Description
Win Source Part Number: 1273663-SRR0906-680M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0906 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 68 µH Height - Seated (Max): 0.248" (6.30mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 40 @ 2.52MHz Frequency - Self Resonant: 9MHz Package / Case: 8-SMD, Gull Wing DC Resistance (DCR): 350mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.374" W (10.00mm x 9.50mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 850 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR0906-680MLDKR,SRR 0906-680MLCT,SRR0906 -680MLTR,SRR0906-680 ML Base Product Number: SRR0906 Current - Saturation (Isat): 1A
Request a Quote Datasheet
Description
Win Source Part Number: 1273663-SRR0906-680M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0906 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 68 µH Height - Seated (Max): 0.248" (6.30mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 40 @ 2.52MHz Frequency - Self Resonant: 9MHz Package / Case: 8-SMD, Gull Wing DC Resistance (DCR): 350mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.374" W (10.00mm x 9.50mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 850 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR0906-680MLDKR,SRR 0906-680MLCT,SRR0906 -680MLTR,SRR0906-680 ML Base Product Number: SRR0906 Current - Saturation (Isat): 1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273663-SRR0906-680ML
Inductors, Coils, Chokes - Fixed Inductors 1273663-SRR0906-680ML
Win Source Part Number: 1273663-SRR0906-680M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0906 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 68 µH Height - Seated (Max): 0.248" (6.30mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 40 @ 2.52MHz Frequency - Self Resonant: 9MHz Package / Case: 8-SMD, Gull Wing DC Resistance (DCR): 350mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.374" W (10.00mm x 9.50mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 850 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR0906-680MLDKR,SRR 0906-680MLCT,SRR0906 -680MLTR,SRR0906-680 ML Base Product Number: SRR0906 Current - Saturation (Isat): 1A

Win Source Part Number: 1273663-SRR0906-680ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0906
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 68 µH
Height - Seated (Max): 0.248" (6.30mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 40 @ 2.52MHz
Frequency - Self Resonant: 9MHz
Package / Case: 8-SMD, Gull Wing
DC Resistance (DCR): 350mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.374" W (10.00mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 850 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR0906-680MLDKR,SRR0906-680MLCT,SRR0906-680MLTR,SRR0906-680ML
Base Product Number: SRR0906
Current - Saturation (Isat): 1A

Buy Now Datasheet
SMD 68UH 850MA 350MOHM Inductor and Choke - 71-SRR0906-680ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 850MA 350MOHM Inductor and Choke
71-SRR0906-680ML
SMD 68UH 850MA 350MOHM Inductor and Choke 71-SRR0906-680ML
FIXED IND 68UH 850MA 350MOHM SMD Product overview: SRR0906-680ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 850MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 850MA, 350MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0906-680ML can be used for catalog matching and distributor lookup.

FIXED IND 68UH 850MA 350MOHM SMD Product overview: SRR0906-680ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 850MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 850MA, 350MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0906-680ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR0906-680MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0906-680MLTR-ND
Fixed Inductors SRR0906-680MLTR-ND
68µH Shielded Wirewound Inductor 850mA 350mOhm Max 8-SMD, Gull Wing

68µH Shielded Wirewound Inductor 850mA 350mOhm Max 8-SMD, Gull Wing

Buy Now Datasheet
Surface Mount Power Inductor, Srr0906 Series, 68 H, 20%, Shielded, 0.35 Ohm, 850 Ma Rohs Compliant Bourns - 06X7665 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr0906 Series, 68 H, 20%, Shielded, 0.35 Ohm, 850 Ma Rohs Compliant Bourns
06X7665
Surface Mount Power Inductor, Srr0906 Series, 68 H, 20%, Shielded, 0.35 Ohm, 850 Ma Rohs Compliant Bourns 06X7665
Surface Mount Power Inductor, SRR0906 Series, 68 H, 20%, Shielded, 0.35 ohm, 850 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRR0906 Series, 68 H, 20%, Shielded, 0.35 ohm, 850 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273663-SRR0906-680ML 71-SRR0906-680ML SRR0906-680MLTR-ND 06X7665
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 68UH 850MA 350MOHM Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Srr0906 Series, 68 H, 20%, Shielded, 0.35 Ohm, 850 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1730039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 68 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 1674-CL0805-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details